Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.99
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.99
|
No stock
|
Buy Now |
IC Function | MEMS Microphone |
---|---|
Supply Voltage Min | 1.6V |
Supply Voltage Max | 3.6V |
IC Package Type | HCLGA |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (12-Jan-2017) |
MEMS MICROPHONE, HCLGA-4 | Farnell |
Where can I find additional details, specifications and documents for a MP34DT05TR?
Additional datasheets, footprints and schematics for MP34DT05TR are listed on our Part Details page. You can also find images and similar parts to MP34DT05TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP34DT05TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP34DT05TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP34DT05TR fall under?
The MP34DT05TR is listed under Semiconductors - ICs > Special Function.
Can I view similar or alternative parts?
You can view similar parts to MP34DT05TR when available in the Special Function range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP34DT05TR you can contact the distributor directly for product support, shipping queries etc.
Is the MP34DT05TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MP34DT05TR have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MP34DT05TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP34DT05TR often in real-time on the comparison pages.
What if I can't find stock of MP34DT05TR?
You can fill out our help required form which you can use to request a quote for MP34DT05TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.