Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio Control Type | MEMS Microphone |
---|---|
Supply Voltage Range | 1.64V to 3.6V |
Control Interface | - |
Audio IC Case Style | HCLGA |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | Yes |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
MEMS MICROPHONE, HCLGA-4 | Farnell |
Mems Microphone, Hclga-4 | Newark Electronics |
Mic Omni-Directional -26dB 3.6V Rectangular Solder Pad | Avnet America |
Where can I find additional details, specifications and documents for a MP34DT01TR?
Additional datasheets, footprints and schematics for MP34DT01TR are listed on our Part Details page. You can also find images and similar parts to MP34DT01TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP34DT01TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP34DT01TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP34DT01TR fall under?
The MP34DT01TR is listed under Electronic & Electrical Components > Semiconductors - ICs > Audio Control & Processing.
Can I view similar or alternative parts?
You can view similar parts to MP34DT01TR when available in the Audio Control & Processing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP34DT01TR you can contact the distributor directly for product support, shipping queries etc.
Is the MP34DT01TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MP34DT01TR have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Avnet America and Avnet Asia have stock available or on a lead time for MP34DT01TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP34DT01TR often in real-time on the comparison pages.
What if I can't find stock of MP34DT01TR?
You can fill out our help required form which you can use to request a quote for MP34DT01TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.