Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
IC Function | MEMS Microphone |
---|---|
Supply Voltage Min | 1.64V |
Supply Voltage Max | 3.6V |
IC Package Type | HCLGA |
No. of Pins | 4Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (17-Dec-2015) |
MEMS MICROPHONE, HCLGA-4 | Farnell |
Various Discretes / Sensors | Avnet Silica |
Where can I find additional details, specifications and documents for a MP34DT01-M?
Additional datasheets, footprints and schematics for MP34DT01-M are listed on our Part Details page. You can also find images and similar parts to MP34DT01-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP34DT01-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP34DT01-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP34DT01-M fall under?
The MP34DT01-M is listed under Semiconductors - ICs > IC Sensors > Capacitive Touch Sensors.
Can I view similar or alternative parts?
You can view similar parts to MP34DT01-M when available in the Capacitive Touch Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP34DT01-M you can contact the distributor directly for product support, shipping queries etc.
Is the MP34DT01-M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MP34DT01-M have stock available?
Authorised distributors including Farnell and Avnet Silica have stock available or on a lead time for MP34DT01-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP34DT01-M often in real-time on the comparison pages.
What if I can't find stock of MP34DT01-M?
You can fill out our help required form which you can use to request a quote for MP34DT01-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.