Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio Standard (mm) | 3.5 |
---|---|
Color | Black |
Connector Type | Plug |
Current Rating (A) | 1 |
Internal Switch(es) | 0 |
Length (mm) | 52 |
Mounting Style | Cable - Modular |
Number of Conductors | 2 |
Number of Ports | 1 |
Shielding | No |
Voltage Rating (Vdc) | 6 |
Width (mm) | 11.3 |
Audio Plug 3.5Mm Straight Mono Cable Mount 0 Swit |Cui MP3-3501 | Newark Electronics |
Where can I find additional details, specifications and documents for a MP3-3501?
Additional datasheets, footprints and schematics for MP3-3501 are listed on our Part Details page. You can also find images and similar parts to MP3-3501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP3-3501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP3-3501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP3-3501 fall under?
The MP3-3501 is listed under interconnect > connectors > audio-connectors > audio-plugs > mp3-3501.
Can I view similar or alternative parts?
You can view similar parts to MP3-3501 when available in the mp3-3501 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP3-3501 you can contact the distributor directly for product support, shipping queries etc.
Is the MP3-3501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MP3-3501 have stock available?
Authorised distributors including CUI Devices, Newark Electronics and Future Electronics have stock available or on a lead time for MP3-3501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP3-3501 often in real-time on the comparison pages.
What if I can't find stock of MP3-3501?
You can fill out our help required form which you can use to request a quote for MP3-3501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.