Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
CUI Devices
from US$0.23
|
574
in stock
|
Buy Now |
Audio Standard (mm) | 3.5 |
---|---|
Color | White |
Connector Type | Plug |
Current Rating (A) | 1 |
Internal Switch(es) | 0 |
Length (mm) | 24 |
Mounting Style | Cable - Overmold |
Number of Conductors | 2 |
Orientation | Vertical |
Shielding | No |
Voltage Rating (Vdc) | 12 |
Width (mm) | 4.5 |
Where can I find additional details, specifications and documents for a MP-3521-WT?
Additional datasheets, footprints and schematics for MP-3521-WT are listed on our Part Details page. You can also find images and similar parts to MP-3521-WT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP-3521-WT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP-3521-WT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP-3521-WT fall under?
The MP-3521-WT is listed under interconnect > connectors > audio-connectors > audio-plugs > mp-3521-wt.
Can I view similar or alternative parts?
You can view similar parts to MP-3521-WT when available in the mp-3521-wt range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP-3521-WT you can contact the distributor directly for product support, shipping queries etc.
Is the MP-3521-WT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MP-3521-WT have stock available?
Authorised distributors including CUI Devices have stock available or on a lead time for MP-3521-WT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP-3521-WT often in real-time on the comparison pages.
What if I can't find stock of MP-3521-WT?
You can fill out our help required form which you can use to request a quote for MP-3521-WT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.