Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Audio Standard (mm) | 3.5 |
---|---|
Color | Black |
Connector Type | Plug |
Current Rating (A) | 1 |
Internal Switch(es) | 0 |
Mounting Style | Cable - Modular |
Number of Conductors | 2 |
Orientation | Vertical |
Shielding | No |
Voltage Rating (Vdc) | 12 |
Audio/Rca Connector, 2 Pole(S), Male, Locking, Plug |Cui MP-3502 | Newark Electronics |
Where can I find additional details, specifications and documents for a MP-3502?
Additional datasheets, footprints and schematics for MP-3502 are listed on our Part Details page. You can also find images and similar parts to MP-3502 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP-3502 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP-3502 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP-3502 fall under?
The MP-3502 is listed under interconnect > connectors > audio-connectors > audio-plugs > mp-3502.
Can I view similar or alternative parts?
You can view similar parts to MP-3502 when available in the mp-3502 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP-3502 you can contact the distributor directly for product support, shipping queries etc.
Is the MP-3502 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MP-3502 have stock available?
Authorised distributors including CUI Devices, RS Americas, Newark Electronics and Future Electronics have stock available or on a lead time for MP-3502.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP-3502 often in real-time on the comparison pages.
What if I can't find stock of MP-3502?
You can fill out our help required form which you can use to request a quote for MP-3502 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.