Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Gender | Plug |
---|---|
Current Rating | 2A |
Pin Diameter | - |
Barrel Length | 9.5mm |
Connector Mounting | Cable Mount |
Contact Termination Type | Solder |
Barrel Inner Diameter | 1.7mm |
Barrel Outer Diameter | 4.75mm |
Voltage Rating | 10.5V |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Connector Type | Standard Power Entry |
Contact Termination | Solder |
Voltage Rating VAC | 10.5V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Gender | Plug |
---|---|
Current Rating | 2A |
Barrel Length | 9.5mm |
Connector Mounting | Cable Mount |
Contact Termination Type | Solder |
Barrel Inner Diameter | 1.7mm |
Barrel Outer Diameter | 4.75mm |
RoHS Compliant | Yes |
Plug, Low Voltage, 1.7Mm | Newark Electronics |
PLUG, LOW VOLTAGE, 1.7MM | element14 |
Where can I find additional details, specifications and documents for a MP-203?
Additional datasheets, footprints and schematics for MP-203 are listed on our Part Details page. You can also find images and similar parts to MP-203 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MP-203 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MP-203 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MP-203 fall under?
The MP-203 is listed under Connectors > Power Entry Connectors > DC Power Connectors - Barrel Plugs & Jacks.
Can I view similar or alternative parts?
You can view similar parts to MP-203 when available in the DC Power Connectors - Barrel Plugs & Jacks range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MP-203 you can contact the distributor directly for product support, shipping queries etc.
Is the MP-203 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MP-203 have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for MP-203.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MP-203 often in real-time on the comparison pages.
What if I can't find stock of MP-203?
You can fill out our help required form which you can use to request a quote for MP-203 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.