Status: | Unknown |
---|---|
Series: | MORN |
RoHS: | Compliant |
Low TCR tracking of ± 1 ppm/°C and ratio tolerance as low as ± 0.01 % |
1.10 mm (0.043 mil) maximum seated height |
Excellent long-term ratio stability, ± 0.015 % over 2000 h at 70 °C |
Datasheet |
---|
MORN |
General Information |
---|
Land Patterns |
Packaging Information |
---|
Tape and Reel Specifications |
Product Literature |
---|
Capabilities |
Tradeshow Brochure |
Product Overview |
Product Sheet |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Resistor, Network, 10 kOhm, ± 0.05%, 200 mW, 4 Resistors, Isolated, 8-Pin MSOP, Gull Wing, Surface Mount, Thin Film | Avnet America |
RES N/W, VOLT DIVIDER, 4 RES, 10K, 0.05% | Farnell |
Where can I find additional details, specifications and documents for a MORNTA1002QT3?
Additional datasheets, footprints and schematics for MORNTA1002QT3 are listed on our Part Details page. You can also find images and similar parts to MORNTA1002QT3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MORNTA1002QT3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MORNTA1002QT3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MORNTA1002QT3 fall under?
The MORNTA1002QT3 is listed under Passive Components > Resistors - Fixed Value > Fixed Network Resistors.
Can I view similar or alternative parts?
You can view similar parts to MORNTA1002QT3 when available in the Fixed Network Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MORNTA1002QT3 you can contact the distributor directly for product support, shipping queries etc.
Is the MORNTA1002QT3 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MORNTA1002QT3 have stock available?
Authorised distributors including Avnet America and Farnell have stock available or on a lead time for MORNTA1002QT3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MORNTA1002QT3 often in real-time on the comparison pages.
What if I can't find stock of MORNTA1002QT3?
You can fill out our help required form which you can use to request a quote for MORNTA1002QT3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.