Convert From | IDC 14 Position Plug |
---|---|
Convert To | Screw Type 14 Position Terminal Block |
Rated Current | - |
Rated Voltage | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
External Depth | 53mm |
External Length / Height | 56mm |
External Width | 85mm |
Height | 56mm |
Terminal Block Interface | IDC |
Where can I find additional details, specifications and documents for a MOH-14?
Additional datasheets, footprints and schematics for MOH-14 are listed on our Part Details page. You can also find images and similar parts to MOH-14 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOH-14 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOH-14 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOH-14 fall under?
The MOH-14 is listed under Electrical & Lighting > Industrial Automation & Control Gear > DIN Rail Modules and Hardware.
Can I view similar or alternative parts?
You can view similar parts to MOH-14 when available in the DIN Rail Modules and Hardware range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOH-14 you can contact the distributor directly for product support, shipping queries etc.
Is the MOH-14 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MOH-14 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MOH-14.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOH-14 often in real-time on the comparison pages.
What if I can't find stock of MOH-14?
You can fill out our help required form which you can use to request a quote for MOH-14 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.