Status: | Active |
---|---|
Series: | MOCD223M |
RoHS: | Compliant |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.51
|
7,190
in stock
|
Buy Now | |
Future Electronics
from US$0.49
|
17,500
in stock
|
Buy Now | |
element14
from US$0.52
|
4,347
in stock
|
Buy Now | |
Farnell
from US$0.52
|
4,347
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
1,850
in stock
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
Avnet Asia
from US$0.41
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Current Transfer Ratio of 500% Minimum at IF= 1 mA |
Minimum BVCEO of 30 V Guaranteed |
Convenient Plastic SOIC-8 Surface Mountable Package Style, with 0.050" Lead Spacing |
Safety and Regulatory Approvals: |
UL1577, 2,500 VACRMS for 1 Minute |
DIN-EN/IEC60747-5-5, 565 V Peak Working Insulation Voltage |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MOCD223M |
---|---|
Compliance | Pb-free |
Channels | 2 |
CTR (Min) (%) | 500 |
CTR tested @ IF (mA) | 1 |
VCE(sat) (Max) (V) | 1 |
BVCEO (Min) (V) | 30 |
BVCBO (Min) (V) | 70 |
BVECO (Min) (V) | 7 |
ton (Max) (µs) | 10 |
toff (Max) (µs) | 125 |
VISO (Min) (V) | 2500 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | SOIC-8 |
SOIC8 SMT Dual Channel 30 V 2500 Vrms Phototransistor Optocoupler | Future Electronics |
8SO 2-CH TR T&R | RS |
OPTOCOUPLER, DARLINGTON, 2.5KV, SOIC-8 | element14 |
Optocoupler, Photodarlington O/P, 2.5Kv, Soic-8 | Newark Electronics |
Optocoupler DC-IN 2-CH Darlington DC-OUT 8-Pin SOIC N T/R | Avnet America |
Where can I find additional details, specifications and documents for a MOCD223R2M?
Additional datasheets, footprints and schematics for MOCD223R2M are listed on our Part Details page. You can also find images and similar parts to MOCD223R2M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOCD223R2M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOCD223R2M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOCD223R2M fall under?
The MOCD223R2M is listed under Interfaces > Phototransistor Optocouplers > Photo Darlington Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MOCD223R2M when available in the Photo Darlington Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOCD223R2M you can contact the distributor directly for product support, shipping queries etc.
Is the MOCD223R2M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MOCD223R2M have stock available?
Authorised distributors including Future Electronics, RS, element14, Farnell and Newark Electronics have stock available or on a lead time for MOCD223R2M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOCD223R2M often in real-time on the comparison pages.
What if I can't find stock of MOCD223R2M?
You can fill out our help required form which you can use to request a quote for MOCD223R2M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.