Status: | Active |
---|---|
Series: | MOCD223M |
RoHS: | Compliant |
Prices starting from US$0.40
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.43
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$0.44
|
2,480
in stock
|
Buy Now | |
element14
from US$0.61
|
2,480
in stock
|
Buy Now | |
Farnell
from US$0.55
|
2,480
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
1,303
in stock
|
Buy Now | |
Distrelec
from US$1.32
|
1,199
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.59
|
557
in stock
|
Buy Now | |
Avnet America
from US$0.40
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$0.54
|
257
in stock
|
Buy Now | |
Avnet Asia
from US$0.42
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Current Transfer Ratio of 500% Minimum at IF= 1 mA |
Minimum BVCEO of 30 V Guaranteed |
Convenient Plastic SOIC-8 Surface Mountable Package Style, with 0.050" Lead Spacing |
Safety and Regulatory Approvals: |
UL1577, 2,500 VACRMS for 1 Minute |
DIN-EN/IEC60747-5-5, 565 V Peak Working Insulation Voltage |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MOCD223M |
---|---|
Compliance | Pb-free |
Channels | 2 |
CTR (Min) (%) | 500 |
CTR tested @ IF (mA) | 1 |
VCE(sat) (Max) (V) | 1 |
BVCEO (Min) (V) | 30 |
BVCBO (Min) (V) | 70 |
BVECO (Min) (V) | 7 |
ton (Max) (µs) | 10 |
toff (Max) (µs) | 125 |
VISO (Min) (V) | 2500 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | SOIC-8 |
Optocoupler, Darlington, 2.55Kv, Soic-8 | Newark Electronics |
OPTOCOUPLER, SMD, DUAL | element14 |
SOIC8 SMT Dual Channel 30 V 2500 Vrms Phototransistor Optocoupler | Future Electronics |
onsemi Optocoupler, Photodarlington, Channels - 2, 500%, 2.5kV, SOIC-8 | Distrelec |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler DC-IN 2-CH Darlington DC-OUT 8-Pin SOIC N Box | Avnet America |
Optocoupl DC-IN 2-CH DARL DC-OUT 8-SOIC | RS |
Where can I find additional details, specifications and documents for a MOCD223M?
Additional datasheets, footprints and schematics for MOCD223M are listed on our Part Details page. You can also find images and similar parts to MOCD223M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOCD223M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOCD223M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOCD223M fall under?
The MOCD223M is listed under Interfaces > Phototransistor Optocouplers > Photo Darlington Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MOCD223M when available in the Photo Darlington Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOCD223M you can contact the distributor directly for product support, shipping queries etc.
Is the MOCD223M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MOCD223M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Distrelec have stock available or on a lead time for MOCD223M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOCD223M often in real-time on the comparison pages.
What if I can't find stock of MOCD223M?
You can fill out our help required form which you can use to request a quote for MOCD223M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.