Status: | Active |
---|---|
Series: | MOC8204M |
RoHS: | Compliant |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.61
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.59
|
1,754
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.46
|
-
|
Buy Now | |
Avnet America
from US$0.44
|
-
|
Buy Now | |
element14
from US$0.65
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High Voltage: |
MOC8204M, BVCEO= 400 V |
H11D1M, BVCEO= 300 V |
H11D3M, BVCEO= 200 V |
Safety and Regulatory Approvals: |
UL1577, 4,170 VACRMS for 1 Minute |
DIN-EN/IEC60747-5-5, 850 V Peak Working Insulation Voltage |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MOC8204M |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 20 |
CTR (Max) (%) | - |
CTR tested @ IF (mA) | 10 |
VCE(sat) (Max) (V) | 0.4 |
BVCEO (Min) (V) | 400 |
BVCBO (Min) (V) | 400 |
BVECO (Min) (V) | 7 |
ton (Max) (µs) | 5 |
toff (Max) (µs) | 5 |
VISO (Min) (V) | 4200 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-6 |
Optocoupler | Transfer Multisort Elektronik |
6Pw No-B Tr Dip/Blkbg |Onsemi MOC8204M | Newark Electronics |
MOC8204 Series 80 V 4170 Vrms Through Hole Phototransistor Optocoupler - DIP-6 | Future Electronics |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP White Bulk | Avnet America |
OPTOCOUPLER, TRANSISTOR, 4.17KV, DIP-6 | element14 |
Where can I find additional details, specifications and documents for a MOC8204M?
Additional datasheets, footprints and schematics for MOC8204M are listed on our Part Details page. You can also find images and similar parts to MOC8204M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOC8204M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOC8204M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOC8204M fall under?
The MOC8204M is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - DC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MOC8204M when available in the Phototransistor Output - DC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOC8204M you can contact the distributor directly for product support, shipping queries etc.
Is the MOC8204M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MOC8204M have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MOC8204M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOC8204M often in real-time on the comparison pages.
What if I can't find stock of MOC8204M?
You can fill out our help required form which you can use to request a quote for MOC8204M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.