Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
1,598
in stock
|
Buy Now | |
RS
from US$1.01
|
1,981
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
1,598
in stock
|
Buy Now | |
element14
from US$0.41
|
1,598
in stock
|
Buy Now | |
Future Electronics
from US$0.44
|
-
|
Buy Now | |
Avnet America
from US$0.47
|
-
|
Buy Now | |
Avnet Asia
from US$0.21
|
-
|
Buy Now | |
TTI Europe
from US$0.34
|
-
|
Buy Now |
No. of Channels | 1 Channel |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 6Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 160% |
Collector Emitter Voltage V(br)ceo | 30V |
DIP-6 CPL 160-256% CTR -e3 | RS |
Optocoupler, Transistor, 5.3Kv, Dip-6 Rohs Compliant: Yes |Vishay MOC8104 | Newark Electronics |
OPTOCOUPLER, TRANSISTOR, 5.3KV, DIP-6 | element14 |
MOC8104 Series Single Channel 30 V 5300 Vrms Phototransistor Optocoupler - DIP-6 | Future Electronics |
Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP | Avnet America |
OPTOCPLR CTR160-256% DIP6 | TTI Europe |
Where can I find additional details, specifications and documents for a MOC8104?
Additional datasheets, footprints and schematics for MOC8104 are listed on our Part Details page. You can also find images and similar parts to MOC8104 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOC8104 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOC8104 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOC8104 fall under?
The MOC8104 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MOC8104 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOC8104 you can contact the distributor directly for product support, shipping queries etc.
Is the MOC8104 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MOC8104 have stock available?
Authorised distributors including Farnell, RS, Newark Electronics, element14 and Future Electronics have stock available or on a lead time for MOC8104.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOC8104 often in real-time on the comparison pages.
What if I can't find stock of MOC8104?
You can fill out our help required form which you can use to request a quote for MOC8104 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.