Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.43
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.60
|
984
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
984
in stock
|
Buy Now | |
element14
from US$0.63
|
984
in stock
|
Buy Now | |
Avnet America
from US$0.45
|
547
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,500
in stock
|
Buy Now | |
Future Electronics
from US$0.43
|
-
|
Buy Now | |
TTI Europe
from US$0.44
|
-
|
Buy Now |
No. of Channels | 1 Channel, 1Channels |
---|---|
Optocoupler Case Style | DIP |
No. of Pins | 6Pins |
Forward Current If Max | 60mA |
Isolation Voltage | 5.3kV |
CTR Min | 50% |
Collector Emitter Voltage V(br)ceo | 30V |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Input Current | 10mA |
Operating Temperature Max | 100°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +100°C |
Optocoupler Output Type | Phototransistor |
Output Voltage | 30V |
Optocoupler, Transistor O/P | Newark Electronics |
OPTOCOUPLER, TRANSISTOR O/P | element14 |
Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP | Avnet America |
MOC8101 Series Single Channel 30 V 5300 Vrms Phototransistor Optocoupler - DIP-6 | Future Electronics |
OPTOCPLR CTR 50-80% DIP6 | TTI Europe |
Where can I find additional details, specifications and documents for a MOC8101?
Additional datasheets, footprints and schematics for MOC8101 are listed on our Part Details page. You can also find images and similar parts to MOC8101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOC8101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOC8101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOC8101 fall under?
The MOC8101 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MOC8101 when available in the Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOC8101 you can contact the distributor directly for product support, shipping queries etc.
Is the MOC8101 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MOC8101 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and EBV Elektronik have stock available or on a lead time for MOC8101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOC8101 often in real-time on the comparison pages.
What if I can't find stock of MOC8101?
You can fill out our help required form which you can use to request a quote for MOC8101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.