Status: | Active |
---|---|
Series: | MOC8021M |
RoHS: | Compliant |
Prices starting from US$0.21
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.33
|
1,356
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
1,635
in stock
|
Buy Now | |
element14
from US$0.35
|
1,356
in stock
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.22
|
-
|
Buy Now | |
Avnet Asia
from US$0.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
High BVCEO |
Minimum 50V (MOC8021M) |
Minimum 80V (MOC8050M) |
High current transfer ratio: |
Minimum 1,000% (MOC8021M) |
Minimum 500% (MOC8050M) |
500% |
No base connection for improved noise immunity |
Underwriters Laboratory (UL) recognizedFile #E90700, Volume 2 |
IEC 60747-5-2 approved (ordering option V) |
Appliances, measuring instruments |
I/O interface for computers |
Programmable controllers |
Portable electronics |
Interfacing and coupling systems of different potentials and impedances |
Solid state relays |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MOC8021M |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 1000 |
CTR tested @ IF (mA) | 10 |
VCE(sat) (Max) (V) | - |
BVCEO (Min) (V) | 50 |
BVCBO (Min) (V) | - |
BVECO (Min) (V) | 5 |
ton (Max) (µs) | 8.5 |
toff (Max) (µs) | 95 |
VISO (Min) (V) | 5300 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | PDIP-6 |
Optocoupler, 4.17Kv, 1-Channel, Dip-6 | Newark Electronics |
OPTOCOUPLER, DARLINGTON, 4.17KV, DIP-6 | element14 |
MOC8021M Series 5300 Vrms Photodarlington Optocoupler - DIP-6 | Future Electronics |
Optocoupler DC-IN 1-CH Darlington DC-OUT 6-Pin PDIP White Tube | Avnet America |
Where can I find additional details, specifications and documents for a MOC8021M?
Additional datasheets, footprints and schematics for MOC8021M are listed on our Part Details page. You can also find images and similar parts to MOC8021M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOC8021M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOC8021M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOC8021M fall under?
The MOC8021M is listed under Interfaces > Phototransistor Optocouplers > Photo Darlington Output Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MOC8021M when available in the Photo Darlington Output Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOC8021M you can contact the distributor directly for product support, shipping queries etc.
Is the MOC8021M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MOC8021M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MOC8021M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOC8021M often in real-time on the comparison pages.
What if I can't find stock of MOC8021M?
You can fill out our help required form which you can use to request a quote for MOC8021M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.