Status: | Active |
---|---|
Series: | MOC3083M |
RoHS: | Compliant |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.39
|
No stock
|
Buy Now | |
Future Electronics
from US$0.39
|
182,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.58
|
796
in stock
|
Buy Now | |
EBV Elektronik
-
|
6,000
in stock
|
Buy Now | |
Avnet Silica
-
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
-
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
element14
from US$0.41
|
-
|
Buy Now | |
Avnet Asia
from US$0.40
|
-
|
Buy Now | |
Farnell
from US$0.41
|
-
|
Buy Now |
Simplifies Logic Control of 240 VAC Power |
Zero Voltage Crossing to Minimize Conducted and Radiated Line Noise |
800 V Peak Blocking Voltage |
Superior Static dv/dt |
1500 V/μs Typical, 600 V/μs Guaranteed |
Safety and Regulatory Approvals |
UL1577, 4,170 VACRMS for 1 Minute |
DIN EN/IEC60747-5-5 |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MOC3083M |
---|---|
Compliance | Pb-free |
VDRM (Min) (V) | 800 |
IFT (Max) (mA) | 5 |
VTM (Max) (V) | 3 |
Static dV/dt (Min) | 600 |
Commutating dV/dt (Min) | - |
IH (Typ) | 500 |
IDRM (Max) | 500 |
VISO (Min) | 4170 |
Package Type | PDIP-6 |
MOC30883 Series Single Ch 800 V 4170 Vrms SMT Zero Cross Optoisolator - SMD-6 | Future Electronics |
Optotriac | Transfer Multisort Elektronik |
Optocoupler Triac AC-OUT 1-CH 800VDRM 6-Pin PDIP SMD White T/R | EBV Elektronik |
IC, Fairchild, MOC3083SR2VM | RS |
Triac-Output Optocoupler,1-Channel,7.5Kv Isolation,so |Onsemi MOC3083SR2V-M | Newark Electronics |
OPTOCOUPLER, TRIAC, 7.5KV, SMDIP-6 | element14 |
Where can I find additional details, specifications and documents for a MOC3083SR2VM?
Additional datasheets, footprints and schematics for MOC3083SR2VM are listed on our Part Details page. You can also find images and similar parts to MOC3083SR2VM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOC3083SR2VM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOC3083SR2VM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOC3083SR2VM fall under?
The MOC3083SR2VM is listed under Interfaces > TRIAC Driver Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MOC3083SR2VM when available in the TRIAC Driver Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOC3083SR2VM you can contact the distributor directly for product support, shipping queries etc.
Is the MOC3083SR2VM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MOC3083SR2VM have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, EBV Elektronik, Avnet Silica and RS have stock available or on a lead time for MOC3083SR2VM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOC3083SR2VM often in real-time on the comparison pages.
What if I can't find stock of MOC3083SR2VM?
You can fill out our help required form which you can use to request a quote for MOC3083SR2VM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.