Status: | Active |
---|---|
Series: | MOC3083M |
RoHS: | Compliant |
Prices starting from US$0.25
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.44
|
15
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
11,348
in stock
|
Buy Now | |
Schukat Electronic
from US$0.48
|
4,950
in stock
|
Buy Now | |
Micros
from US$0.42
|
1,672
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.44
|
922
in stock
|
Buy Now | |
Distrelec
from US$2.07
|
876
in stock
|
Buy Now | |
Newark Electronics
from US$0.40
|
698
in stock
|
Buy Now | |
Avnet America
from US$0.33
|
698
in stock
|
Buy Now | |
element14
from US$0.55
|
408
in stock
|
Buy Now | |
Chip One Stop
from US$0.36
|
317
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Avnet Silica
-
|
1,000
in stock
|
Buy Now | |
Rutronik
from US$0.25
|
-
|
Buy Now | |
Avnet Asia
from US$0.35
|
-
|
Buy Now | |
Farnell
from US$0.52
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Simplifies Logic Control of 240 VAC Power |
Zero Voltage Crossing to Minimize Conducted and Radiated Line Noise |
800 V Peak Blocking Voltage |
Superior Static dv/dt |
1500 V/μs Typical, 600 V/μs Guaranteed |
Safety and Regulatory Approvals |
UL1577, 4,170 VACRMS for 1 Minute |
DIN EN/IEC60747-5-5 |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MOC3083M |
---|---|
Compliance | Pb-free |
VDRM (Min) (V) | 800 |
IFT (Max) (mA) | 5 |
VTM (Max) (V) | 3 |
Static dV/dt (Min) | 600 |
Commutating dV/dt (Min) | - |
IH (Typ) | 500 |
IDRM (Max) | 500 |
VISO (Min) | 4170 |
Package Type | PDIP-6 |
DIP6 Through Hole 1 Channel 800 V 4170 Vrms Zero Cross Phototriac Optoisolator | Future Electronics |
Optotr.+ZCD 7,5kV 800V 5mA DIP6 | Schukat Electronic |
Ift= 5mA | Micros |
Optotriac | Transfer Multisort Elektronik |
onsemi Optocoupler (TRIAC) 800V 60mA 4.2kV | Distrelec |
6Pw Zc Triac Dip Rohs Compliant: Yes |Onsemi MOC3083M | Newark Electronics |
Optocoupler Triac AC-OUT 1-CH 800VDRM 6-Pin PDIP White Bulk | Avnet America |
OPTOCOUPLER, TRIAC DRIVER, DIP-W | element14 |
Optocoupler Zero crossing Triac Driver | RS |
Where can I find additional details, specifications and documents for a MOC3083M?
Additional datasheets, footprints and schematics for MOC3083M are listed on our Part Details page. You can also find images and similar parts to MOC3083M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOC3083M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOC3083M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOC3083M fall under?
The MOC3083M is listed under Interfaces > TRIAC Driver Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MOC3083M when available in the TRIAC Driver Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOC3083M you can contact the distributor directly for product support, shipping queries etc.
Is the MOC3083M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MOC3083M have stock available?
Authorised distributors including Future Electronics, Schukat Electronic, Micros, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for MOC3083M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOC3083M often in real-time on the comparison pages.
What if I can't find stock of MOC3083M?
You can fill out our help required form which you can use to request a quote for MOC3083M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.