Status: | Active |
---|---|
Series: | MOC3082M |
RoHS: | Compliant |
Prices starting from US$0.60
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.86
|
4,965
in stock
|
Buy Now | |
Newark Electronics
from US$0.64
|
4,965
in stock
|
Buy Now | |
element14
from US$0.93
|
4,965
in stock
|
Buy Now | |
Future Electronics
from US$0.61
|
2,150
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.77
|
144
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Avnet America
from US$0.60
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Simplifies Logic Control of 240 VAC Power |
Zero Voltage Crossing to Minimize Conducted and Radiated Line Noise |
800 V Peak Blocking Voltage |
Superior Static dv/dt |
1500 V/μs Typical, 600 V/μs Guaranteed |
Safety and Regulatory Approvals |
UL1577, 4,170 VACRMS for 1 Minute |
DIN EN/IEC60747-5-5 |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MOC3082M |
---|---|
Compliance | Pb-free |
VDRM (Min) (V) | 800 |
IFT (Max) (mA) | 10 |
VTM (Max) (V) | 3 |
Static dV/dt (Min) | 600 |
Commutating dV/dt (Min) | - |
IH (Typ) | 500 |
IDRM (Max) | 500 |
VISO (Min) | 4170 |
Package Type | PDIP-6 |
Triac Output Optocoupler, Zero Cross, Zero Crossing, 7.5 Kv, 800 V, Dip, 6 Rohs Compliant: Yes |Onsemi MOC3082-M | Newark Electronics |
Optocoupler Case Style:DIP | element14 |
OPTOCOUPLER, TRIAC DRIVER, DIP-W | Farnell |
DIP6 Through Hole 1 Channel 800 V 4170 V Zero Cross Phototriac Optoisolator | Future Electronics |
Optotriac | Transfer Multisort Elektronik |
Optocoupler Triac AC-OUT 1-CH 800VDRM 6-Pin PDIP White Bulk | Avnet America |
Where can I find additional details, specifications and documents for a MOC3082M?
Additional datasheets, footprints and schematics for MOC3082M are listed on our Part Details page. You can also find images and similar parts to MOC3082M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOC3082M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOC3082M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOC3082M fall under?
The MOC3082M is listed under Interfaces > TRIAC Driver Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MOC3082M when available in the TRIAC Driver Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOC3082M you can contact the distributor directly for product support, shipping queries etc.
Is the MOC3082M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MOC3082M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Transfer Multisort Elektronik have stock available or on a lead time for MOC3082M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOC3082M often in real-time on the comparison pages.
What if I can't find stock of MOC3082M?
You can fill out our help required form which you can use to request a quote for MOC3082M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.