Status: | Active |
---|---|
Series: | MOC3081M |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.42
|
525
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
3,445
in stock
|
Buy Now | |
element14
from US$0.46
|
1,556
in stock
|
Buy Now | |
Schukat Electronic
from US$0.45
|
1,325
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
1,031
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Simplifies Logic Control of 240 VAC Power |
Zero Voltage Crossing to Minimize Conducted and Radiated Line Noise |
800 V Peak Blocking Voltage |
Superior Static dv/dt |
1500 V/μs Typical, 600 V/μs Guaranteed |
Safety and Regulatory Approvals |
UL1577, 4,170 VACRMS for 1 Minute |
DIN EN/IEC60747-5-5 |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MOC3081M |
---|---|
Compliance | Pb-free |
VDRM (Min) (V) | 800 |
IFT (Max) (mA) | 15 |
VTM (Max) (V) | 3 |
Static dV/dt (Min) | 600 |
Commutating dV/dt (Min) | - |
IH (Typ) | 500 |
IDRM (Max) | 500 |
VISO (Min) | 4170 |
Package Type | PDIP-6 |
Optotriac | Transfer Multisort Elektronik |
Optocoupler Case Style:DIP | element14 |
Optotr.+ZCD 7,5kV 800V 15mA DIP6 | Schukat Electronic |
Optocoupler, Triac, 7500V | Newark Electronics |
OPTOCOUPLER, TRIAC DRIVER, DIP-W | Farnell |
Single Channel 800 V 4170 Vrms Zero Cross Optoisolator Triac Driver - DIP-6 | Future Electronics |
Optocoupler Triac AC-OUT 1-CH 800VDRM 6-Pin PDIP White Bulk | Avnet America |
Where can I find additional details, specifications and documents for a MOC3081M?
Additional datasheets, footprints and schematics for MOC3081M are listed on our Part Details page. You can also find images and similar parts to MOC3081M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOC3081M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOC3081M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOC3081M fall under?
The MOC3081M is listed under Interfaces > TRIAC Driver Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MOC3081M when available in the TRIAC Driver Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOC3081M you can contact the distributor directly for product support, shipping queries etc.
Is the MOC3081M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MOC3081M have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14, Schukat Electronic, Newark Electronics and Farnell have stock available or on a lead time for MOC3081M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOC3081M often in real-time on the comparison pages.
What if I can't find stock of MOC3081M?
You can fill out our help required form which you can use to request a quote for MOC3081M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.