Status: | Active |
---|---|
Series: | MOC3063M |
RoHS: | Compliant |
Prices starting from US$0.44
Simplifies Logic Control of 115/240 VAC Power |
Zero Voltage Crossing to Minimize Conducted and Radiated Line Noise |
600 V Peak Blocking Voltage |
Superior Static dv/dt |
600 V/μs (MOC306xM) |
1000 V/μs (MOC316xM) |
Safety and Regulatory Approvals |
UL1577, 4,170 VACRMS for 1 Minute |
DIN EN/IEC60747-5-5 |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MOC3063M |
---|---|
Compliance | Pb-free |
VDRM (Min) (V) | 600 |
IFT (Max) (mA) | 5 |
VTM (Max) (V) | 3 |
Static dV/dt (Min) | 600 |
Commutating dV/dt (Min) | - |
IH (Typ) | 500 |
IDRM (Max) | 500 |
VISO (Min) | 4170 |
Package Type | PDIP-6 |
Optocoupler Triac AC-OUT 1-CH 600VDRM 6-Pin PDIP White Bulk | Avnet Silica |
Optocoupler, Triac, 7.5Kv, Dip-6 | Newark Electronics |
DIP6 Through Hole 1 Channel 600 V 4170 Vrms Zero Cross Phototriac Optocoupler | Future Electronics |
OPTOCOUPLER, TRIAC, 7.5KV, DIP-6 | element14 |
Where can I find additional details, specifications and documents for a MOC3063VM?
Additional datasheets, footprints and schematics for MOC3063VM are listed on our Part Details page. You can also find images and similar parts to MOC3063VM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOC3063VM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOC3063VM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOC3063VM fall under?
The MOC3063VM is listed under Interfaces > TRIAC Driver Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MOC3063VM when available in the TRIAC Driver Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOC3063VM you can contact the distributor directly for product support, shipping queries etc.
Is the MOC3063VM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MOC3063VM have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for MOC3063VM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOC3063VM often in real-time on the comparison pages.
What if I can't find stock of MOC3063VM?
You can fill out our help required form which you can use to request a quote for MOC3063VM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.