Status: | Active |
---|---|
Series: | MOC3063M |
RoHS: | Compliant |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.41
|
1,630
in stock
|
Buy Now | |
Future Electronics
from US$0.42
|
9,247
in stock
|
Buy Now | |
Avnet America
from US$0.34
|
5,788
in stock
|
Buy Now | |
Micros
from US$0.30
|
5,135
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
3,078
in stock
|
Buy Now | |
element14
from US$0.56
|
2,665
in stock
|
Buy Now | |
Newark Electronics
from US$0.62
|
2,128
in stock
|
Buy Now | |
Farnell
from US$0.49
|
2,128
in stock
|
Buy Now | |
Schukat Electronic
from US$0.52
|
2,025
in stock
|
Buy Now | |
Distrelec
from US$1.93
|
519
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
300
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Rutronik
from US$0.24
|
-
|
Buy Now | |
Avnet Asia
from US$0.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Simplifies Logic Control of 115/240 VAC Power |
Zero Voltage Crossing to Minimize Conducted and Radiated Line Noise |
600 V Peak Blocking Voltage |
Superior Static dv/dt |
600 V/μs (MOC306xM) |
1000 V/μs (MOC316xM) |
Safety and Regulatory Approvals |
UL1577, 4,170 VACRMS for 1 Minute |
DIN EN/IEC60747-5-5 |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MOC3063M |
---|---|
Compliance | Pb-free |
VDRM (Min) (V) | 600 |
IFT (Max) (mA) | 5 |
VTM (Max) (V) | 3 |
Static dV/dt (Min) | 600 |
Commutating dV/dt (Min) | - |
IH (Typ) | 500 |
IDRM (Max) | 500 |
VISO (Min) | 4170 |
Package Type | PDIP-6 |
DIP6 Through Hole 1 Channel 600 V 4170 Vrms Zero Cross Phototriac Optocoupler | Future Electronics |
Optocoupler Triac AC-OUT 1-CH 600VDRM 6-Pin PDIP White Bulk | Avnet America |
Ift= 5mA | Micros |
OPTOCOUPLER, TRIAC O/P, 6-DIP | element14 |
Triac Output Optocoupler, Zero Cross, Zero Crossing, 7.5 Kv, 600 V, Dip, 6 Rohs Compliant: Yes |Onsemi MOC3063-M | Newark Electronics |
Optotr.+ZCD 7,5kV 600V 5mA DIP6 | Schukat Electronic |
6PW ZC TRIAC DIP | RS |
onsemi Optocoupler (TRIAC) 600V 60mA 4.2kV | Distrelec |
Where can I find additional details, specifications and documents for a MOC3063M?
Additional datasheets, footprints and schematics for MOC3063M are listed on our Part Details page. You can also find images and similar parts to MOC3063M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOC3063M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOC3063M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOC3063M fall under?
The MOC3063M is listed under Interfaces > TRIAC Driver Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MOC3063M when available in the TRIAC Driver Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOC3063M you can contact the distributor directly for product support, shipping queries etc.
Is the MOC3063M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MOC3063M have stock available?
Authorised distributors including Future Electronics, Avnet America, Micros, Transfer Multisort Elektronik and element14 have stock available or on a lead time for MOC3063M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOC3063M often in real-time on the comparison pages.
What if I can't find stock of MOC3063M?
You can fill out our help required form which you can use to request a quote for MOC3063M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.