Status: | Active |
---|---|
Series: | MOC3062M |
RoHS: | Compliant |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.49
|
2,546
in stock
|
Buy Now | |
Future Electronics
from US$0.39
|
3,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.51
|
2,546
in stock
|
Buy Now | |
element14
from US$0.53
|
2,546
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.47
|
310
in stock
|
Buy Now | |
Avnet Silica
-
|
11,000
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Simplifies Logic Control of 115/240 VAC Power |
Zero Voltage Crossing to Minimize Conducted and Radiated Line Noise |
600 V Peak Blocking Voltage |
Superior Static dv/dt |
600 V/μs (MOC306xM) |
1000 V/μs (MOC316xM) |
Safety and Regulatory Approvals |
UL1577, 4,170 VACRMS for 1 Minute |
DIN EN/IEC60747-5-5 |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MOC3062M |
---|---|
Compliance | Pb-free |
VDRM (Min) (V) | 600 |
IFT (Max) (mA) | 10 |
VTM (Max) (V) | 3 |
Static dV/dt (Min) | 600 |
Commutating dV/dt (Min) | - |
IH (Typ) | 500 |
IDRM (Max) | 500 |
VISO (Min) | 4170 |
Package Type | PDIP-6 |
DIP6 Surface Mount 1 Channel 600 V 4170 Vrms Zero Cross Phototriac Optocoupler | Future Electronics |
Triac Output Optocoupler, Zero Cross, Zero Crossing, 7.5 Kv, 600 V, Surface Mount Dip, 6 Rohs Compliant: Yes |Onsemi MOC3062SR2VM | Newark Electronics |
OPTO CPLR, PHOTOTRIAC, 7.5KV, SMD | element14 |
Optotriac | Transfer Multisort Elektronik |
Optocoupler Triac AC-OUT 1-CH 600VDRM 6-Pin PDIP SMD White T/R | Avnet Silica |
Where can I find additional details, specifications and documents for a MOC3062SR2VM?
Additional datasheets, footprints and schematics for MOC3062SR2VM are listed on our Part Details page. You can also find images and similar parts to MOC3062SR2VM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOC3062SR2VM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOC3062SR2VM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOC3062SR2VM fall under?
The MOC3062SR2VM is listed under Interfaces > TRIAC Driver Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MOC3062SR2VM when available in the TRIAC Driver Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOC3062SR2VM you can contact the distributor directly for product support, shipping queries etc.
Is the MOC3062SR2VM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MOC3062SR2VM have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for MOC3062SR2VM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOC3062SR2VM often in real-time on the comparison pages.
What if I can't find stock of MOC3062SR2VM?
You can fill out our help required form which you can use to request a quote for MOC3062SR2VM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.