Status: | Active |
---|---|
Series: | MOC3052M |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.30
|
610
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
2,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.48
|
877
in stock
|
Buy Now | |
Micros
from US$0.44
|
200
in stock
|
Buy Now | |
element14
from US$0.45
|
20
in stock
|
Buy Now | |
Farnell
from US$0.42
|
20
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,000
in stock
|
Buy Now | |
Future Electronics
from US$0.31
|
-
|
Buy Now | |
Avnet Asia
from US$0.31
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Excellent IFT Stability—IR Emitting Diode Has Low Degradation |
600 V Peak Blocking Voltage |
Safety and Regulatory Approvals |
UL1577, 4,170 VACRMS for 1 Minute |
DIN EN/IEC60747-5-5 |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MOC3052M |
---|---|
Compliance | Pb-free |
VDRM (Min) (V) | 600 |
IFT (Max) (mA) | 10 |
VTM (Max) (V) | 2.5 |
Static dV/dt (Min) | 1000 |
Commutating dV/dt (Min) | - |
IH (Typ) | 280 |
IDRM (Max) | 100 |
VISO (Min) | 4170 |
Package Type | PDIP-6 |
6Pw Rp Triac Wl Dip Vde Rohs Compliant: Yes |Onsemi MOC3052TVM | Newark Electronics |
Optocoupler Triac AC-OUT 1-CH 600VDRM 6-Pin PDIP White Bulk | Avnet America |
Optotriac | Transfer Multisort Elektronik |
IC, Fairchild, MOC3052TVM | RS |
If= 10mA | Micros |
OPTOCOUPLER, TRIAC, 4.17KV, DIP-6 | element14 |
DIP6 Through Hole 1 Channel 600 V 4170 Vrms Random Phase Triac Optoisolator | Future Electronics |
Where can I find additional details, specifications and documents for a MOC3052TVM?
Additional datasheets, footprints and schematics for MOC3052TVM are listed on our Part Details page. You can also find images and similar parts to MOC3052TVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOC3052TVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOC3052TVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOC3052TVM fall under?
The MOC3052TVM is listed under Interfaces > TRIAC Driver Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MOC3052TVM when available in the TRIAC Driver Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOC3052TVM you can contact the distributor directly for product support, shipping queries etc.
Is the MOC3052TVM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MOC3052TVM have stock available?
Authorised distributors including Newark Electronics, Avnet America, Transfer Multisort Elektronik, RS and Micros have stock available or on a lead time for MOC3052TVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOC3052TVM often in real-time on the comparison pages.
What if I can't find stock of MOC3052TVM?
You can fill out our help required form which you can use to request a quote for MOC3052TVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.