MOC3052SM TRIAC Driver Optocouplers by ON Semiconductor

Triac Driver Optocoupler, 6-Pin DIP Random-Phase

Status: Active
Series: MOC3052M
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The MOC3051M, MOC3052M and MOC3053M consist of a GaAs infrared emitting diode optically coupled to a non-zerocrossing silicon bilateral AC switch (triac). These devices isolate low voltage logic from 115 VAC and 240 VAC lines to provide random phase control of high current triacs or thyristors. These devices feature greatly enhanced static dv/dt capability to ensure stable switching performance of inductive loads.

Where to Buy

Prices starting from US$0.46

Distributor Stock
Logo for RS
RS
from US$0.65
No stock
Buy Now
Logo for Schukat Electronic
Schukat Electronic
from US$0.63
2,075
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.58
10
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.49
8
in stock
Buy Now
Logo for element14
element14
from US$0.66
8
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.63
8
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
1,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.48
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.46
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Excellent IFT Stability—IR Emitting Diode Has Low Degradation
600 V Peak Blocking Voltage
Safety and Regulatory Approvals
UL1577, 4,170 VACRMS for 1 Minute
DIN EN/IEC60747-5-5
Applications
Consumer Appliances
End Products
Industrial Motor

Specifications

Description MOC3052M
Compliance Pb-free
VDRM (Min) (V) 600
IFT (Max) (mA) 10
VTM (Max) (V) 2.5
Static dV/dt (Min) 1000
Commutating dV/dt (Min) -
IH (Typ) 280
IDRM (Max) 100
VISO (Min) 4170
Package Type PDIP-6

Alternative Descriptions

Optotr. 7,5kV 600V 10mA SMD6 | Schukat Electronic
Optotriac | Transfer Multisort Elektronik
Triac Output Optocoupler, Random Phase, Non Zero Crossing, 4.17 Kv, 600 V, Surface Mount Dip, 6 Rohs Compliant: Yes |Onsemi MOC3052SM | Newark Electronics
OPTOCOUPLER, TRIAC, 4.17KV, SMDIP-6 | element14
Optocoupler Triac AC-OUT 1-CH 600VDRM 6-Pin PDIP SMD White Bulk | EBV Elektronik
Optocoupler Triac 600VDRM PDIP6 SMD | RS
Single Channel 600 V 4170 Vrms Surface Mount Optoisolator Triac Driver - DIP-6 | Future Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MOC3052SM?

Additional datasheets, footprints and schematics for MOC3052SM are listed on our Part Details page. You can also find images and similar parts to MOC3052SM on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MOC3052SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOC3052SM price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MOC3052SM fall under?

The MOC3052SM is listed under Interfaces > TRIAC Driver Optocouplers.

Can I view similar or alternative parts?

You can view similar parts to MOC3052SM when available in the TRIAC Driver Optocouplers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MOC3052SM you can contact the distributor directly for product support, shipping queries etc.

Is the MOC3052SM RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MOC3052SM have stock available?

Authorised distributors including Schukat Electronic, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for MOC3052SM.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MOC3052SM often in real-time on the comparison pages.

What if I can't find stock of MOC3052SM?

You can fill out our help required form which you can use to request a quote for MOC3052SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay