Status: | Active |
---|---|
Series: | MOC3051M |
RoHS: | Compliant |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
770
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
2,519
in stock
|
Buy Now | |
element14
from US$0.50
|
2,519
in stock
|
Buy Now | |
Farnell
from US$0.47
|
2,519
in stock
|
Buy Now | |
Micros
from US$0.29
|
1,924
in stock
|
Buy Now | |
Schukat Electronic
from US$0.51
|
750
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.40
|
158
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
Avnet Asia
from US$0.32
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Excellent IFT Stability—IR Emitting Diode Has Low Degradation |
600 V Peak Blocking Voltage |
Safety and Regulatory Approvals |
UL1577, 4,170 VACRMS for 1 Minute |
DIN EN/IEC60747-5-5 |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MOC3051M |
---|---|
Compliance | Pb-free |
VDRM (Min) (V) | 600 |
IFT (Max) (mA) | 15 |
VTM (Max) (V) | 2.5 |
Static dV/dt (Min) | 1000 |
Commutating dV/dt (Min) | - |
IH (Typ) | 280 |
IDRM (Max) | 100 |
VISO (Min) | 4170 |
Package Type | PDIP-6 |
Triac Output Optocoupler, Random Phase, Non Zero Crossing, 4.17 Kv, 600 V, Dip, 6 Rohs Compliant: Yes |Onsemi MOC3051-M | Newark Electronics |
OPTOCOUPLER, TRIAC DRIVER, DIP-W | element14 |
Ift= 15mA | Micros |
Optocoupl Triac AC-OUT 1Ch 600VDRM 6PDIP | RS |
Optotr. 7,5kV 600V 15mA DIP6 | Schukat Electronic |
Optotriac | Transfer Multisort Elektronik |
Single Channel 600 V 4170 Vrms Through Hole Optoisolator Triac Driver - DIP-6 | Future Electronics |
Optocoupler Triac AC-OUT 1-CH 600VDRM 6-Pin PDIP White Bulk | Avnet America |
Where can I find additional details, specifications and documents for a MOC3051M?
Additional datasheets, footprints and schematics for MOC3051M are listed on our Part Details page. You can also find images and similar parts to MOC3051M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOC3051M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOC3051M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOC3051M fall under?
The MOC3051M is listed under Interfaces > TRIAC Driver Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MOC3051M when available in the TRIAC Driver Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOC3051M you can contact the distributor directly for product support, shipping queries etc.
Is the MOC3051M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MOC3051M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Micros and RS have stock available or on a lead time for MOC3051M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOC3051M often in real-time on the comparison pages.
What if I can't find stock of MOC3051M?
You can fill out our help required form which you can use to request a quote for MOC3051M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.