Status: | Active |
---|---|
Series: | MOC3043M |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.46
|
1,490
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.43
|
1,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.34
|
327
in stock
|
Buy Now | |
element14
from US$0.47
|
327
in stock
|
Buy Now | |
Farnell
from US$0.44
|
327
in stock
|
Buy Now | |
EBV Elektronik
-
|
1,000
in stock
|
Buy Now | |
Avnet Silica
-
|
1,000
in stock
|
Buy Now | |
Future Electronics
from US$0.33
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now |
Simplifies Logic Control of 115 VAC power |
Zero Voltage Crossing |
dv/dt of 2000 V/µs Typical, 1000 V/µs Guaranteed |
Peak Blocking Voltage – 250 V, MOC303XM – 400 V, MOC304XM |
Safety and Regulatory Approvals – UL1577, 4,170 VACRMS for 1 Minute – DIN EN/IEC60747-5-5 |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MOC3043M |
---|---|
Compliance | Pb-free |
VDRM (Min) (V) | 400 |
IFT (Max) (mA) | 5 |
VTM (Max) (V) | 3 |
Static dV/dt (Min) | 1000 |
Commutating dV/dt (Min) | - |
IH (Typ) | 400 |
IDRM (Max) | 100 |
VISO (Min) | 4170 |
Package Type | PDIP-6 |
IC, Fairchild, MOC3043SM | RS |
Optotriac | Transfer Multisort Elektronik |
Triac Output Optocoupler, Zero Cross, Zero Crossing, 7.5 Kv, 400 V, Surface Mount Dip, 6 Rohs Compliant: Yes |Onsemi MOC3043SM | Newark Electronics |
OPTO CPLR, TRIAC, 7.5KV, SMD | element14 |
Optocoupler Triac AC-OUT 1-CH 400VDRM 6-Pin PDIP SMD White Bulk | EBV Elektronik |
Single Channel 400 V 4170 Vrms SMT Zero-Cross Triac Optoisolator - DIP-6 | Future Electronics |
Where can I find additional details, specifications and documents for a MOC3043SM?
Additional datasheets, footprints and schematics for MOC3043SM are listed on our Part Details page. You can also find images and similar parts to MOC3043SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOC3043SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOC3043SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOC3043SM fall under?
The MOC3043SM is listed under Interfaces > TRIAC Driver Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MOC3043SM when available in the TRIAC Driver Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOC3043SM you can contact the distributor directly for product support, shipping queries etc.
Is the MOC3043SM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MOC3043SM have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for MOC3043SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOC3043SM often in real-time on the comparison pages.
What if I can't find stock of MOC3043SM?
You can fill out our help required form which you can use to request a quote for MOC3043SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.