Status: | Active |
---|---|
Series: | MOC3043M |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.55
|
110
in stock
|
Buy Now | |
Micros
from US$0.39
|
4,798
in stock
|
Buy Now | |
element14
from US$0.49
|
3,404
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
3,075
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
2,750
in stock
|
Buy Now | |
Schukat Electronic
from US$0.39
|
1,275
in stock
|
Buy Now | |
Distrelec
from US$2.16
|
960
in stock
|
Buy Now | |
Farnell
from US$0.44
|
319
in stock
|
Buy Now | |
Chip One Stop
from US$0.32
|
304
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Avnet America
-
|
2,750
in stock
|
Buy Now | |
Avnet Silica
-
|
1,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.30
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Simplifies Logic Control of 115 VAC power |
Zero Voltage Crossing |
dv/dt of 2000 V/µs Typical, 1000 V/µs Guaranteed |
Peak Blocking Voltage – 250 V, MOC303XM – 400 V, MOC304XM |
Safety and Regulatory Approvals – UL1577, 4,170 VACRMS for 1 Minute – DIN EN/IEC60747-5-5 |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MOC3043M |
---|---|
Compliance | Pb-free |
VDRM (Min) (V) | 400 |
IFT (Max) (mA) | 5 |
VTM (Max) (V) | 3 |
Static dV/dt (Min) | 1000 |
Commutating dV/dt (Min) | - |
IH (Typ) | 400 |
IDRM (Max) | 100 |
VISO (Min) | 4170 |
Package Type | PDIP-6 |
Ift= 5mA | Micros |
OPTOCOUPLER, Z-X, TRIAC DRIVER | element14 |
DIP6 Through Hole 1 Channel 400 V 4170 Vrms Zero-Cross Triac Optoisolator | Future Electronics |
6Pw Zc Triac Dip Rohs Compliant: Yes |Onsemi MOC3043M | Newark Electronics |
Optotr.+ZCD 7,5kV 400V 5mA DIP6 | Schukat Electronic |
onsemi Optocoupler (TRIAC) 400V 60mA 4.2kV | Distrelec |
Optocoupl Triac AC-OUT 1Ch 400VDRM 6PDIP | RS |
Optocoupler Triac AC-OUT 1-CH 400VDRM 6-Pin PDIP White Bulk | Avnet America |
Where can I find additional details, specifications and documents for a MOC3043M?
Additional datasheets, footprints and schematics for MOC3043M are listed on our Part Details page. You can also find images and similar parts to MOC3043M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOC3043M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOC3043M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOC3043M fall under?
The MOC3043M is listed under Interfaces > TRIAC Driver Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MOC3043M when available in the TRIAC Driver Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOC3043M you can contact the distributor directly for product support, shipping queries etc.
Is the MOC3043M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MOC3043M have stock available?
Authorised distributors including Micros, element14, Future Electronics, Newark Electronics and Schukat Electronic have stock available or on a lead time for MOC3043M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOC3043M often in real-time on the comparison pages.
What if I can't find stock of MOC3043M?
You can fill out our help required form which you can use to request a quote for MOC3043M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.