Status: | Active |
---|---|
Series: | MOC3042M |
RoHS: | Compliant |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.39
|
1,200
in stock
|
Buy Now | |
Newark Electronics
from US$0.36
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.30
|
2,000
in stock
|
Buy Now | |
element14
from US$0.50
|
677
in stock
|
Buy Now | |
Farnell
from US$0.44
|
677
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.43
|
600
in stock
|
Buy Now | |
Chip One Stop
from US$0.40
|
380
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Future Electronics
from US$0.31
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Simplifies Logic Control of 115 VAC power |
Zero Voltage Crossing |
dv/dt of 2000 V/µs Typical, 1000 V/µs Guaranteed |
Peak Blocking Voltage – 250 V, MOC303XM – 400 V, MOC304XM |
Safety and Regulatory Approvals – UL1577, 4,170 VACRMS for 1 Minute – DIN EN/IEC60747-5-5 |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MOC3042M |
---|---|
Compliance | Pb-free |
VDRM (Min) (V) | 400 |
IFT (Max) (mA) | 10 |
VTM (Max) (V) | 3 |
Static dV/dt (Min) | 1000 |
Commutating dV/dt (Min) | - |
IH (Typ) | 400 |
IDRM (Max) | 100 |
VISO (Min) | 4170 |
Package Type | PDIP-6 |
6Pw Zc Triac Dip Rohs Compliant: Yes |Onsemi MOC3042M | Newark Electronics |
Optocoupler Triac AC-OUT 1-CH 400VDRM 6-Pin PDIP White Bulk | Avnet America |
400V Triac Driver Optocoupler, Zero DIP6 | RS |
OPTOCOUPLER, Z-X, TRIAC DRIVER | element14 |
Optotriac | Transfer Multisort Elektronik |
DIP6 Through Hole 1 Channel 400 V 4170 Vrms Zero-Cross Triac Optoisolator | Future Electronics |
Where can I find additional details, specifications and documents for a MOC3042M?
Additional datasheets, footprints and schematics for MOC3042M are listed on our Part Details page. You can also find images and similar parts to MOC3042M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOC3042M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOC3042M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOC3042M fall under?
The MOC3042M is listed under Interfaces > TRIAC Driver Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MOC3042M when available in the TRIAC Driver Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOC3042M you can contact the distributor directly for product support, shipping queries etc.
Is the MOC3042M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MOC3042M have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS, element14 and Farnell have stock available or on a lead time for MOC3042M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOC3042M often in real-time on the comparison pages.
What if I can't find stock of MOC3042M?
You can fill out our help required form which you can use to request a quote for MOC3042M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.