Status: | Active |
---|---|
Series: | MOC3041M |
RoHS: | Compliant |
Prices starting from US$0.28
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.33
|
1,260
in stock
|
Buy Now | |
element14
from US$0.44
|
1,188
in stock
|
Buy Now | |
Newark Electronics
from US$0.32
|
520
in stock
|
Buy Now | |
Farnell
from US$0.43
|
520
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
110
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
Avnet Asia
from US$0.30
|
-
|
Buy Now | |
Schukat Electronic
from US$0.42
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Simplifies Logic Control of 115 VAC power |
Zero Voltage Crossing |
dv/dt of 2000 V/µs Typical, 1000 V/µs Guaranteed |
Peak Blocking Voltage – 250 V, MOC303XM – 400 V, MOC304XM |
Safety and Regulatory Approvals – UL1577, 4,170 VACRMS for 1 Minute – DIN EN/IEC60747-5-5 |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MOC3041M |
---|---|
Compliance | Pb-free |
VDRM (Min) (V) | 400 |
IFT (Max) (mA) | 15 |
VTM (Max) (V) | 3 |
Static dV/dt (Min) | 1000 |
Commutating dV/dt (Min) | - |
IH (Typ) | 400 |
IDRM (Max) | 100 |
VISO (Min) | 4170 |
Package Type | PDIP-6 |
IC, Fairchild, MOC3041SM | RS |
OPTOCOUPLER, TRIAC, 7.5KV, SMDIP-6 | element14 |
Optocoupler, Triac, 7.5Kv, Smdip-6 | Newark Electronics |
DIP6 SMT 1 Channel 400 V 4170 Vrms Zero-Cross Triac Optoisolator | Future Electronics |
Optocoupler Triac AC-OUT 1-CH 400VDRM 6-Pin PDIP SMD White Bulk | Avnet America |
Optotr.+ZCD 7,5kV 400V 15mA SMD6 | Schukat Electronic |
Where can I find additional details, specifications and documents for a MOC3041SM?
Additional datasheets, footprints and schematics for MOC3041SM are listed on our Part Details page. You can also find images and similar parts to MOC3041SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOC3041SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOC3041SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOC3041SM fall under?
The MOC3041SM is listed under Interfaces > TRIAC Driver Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MOC3041SM when available in the TRIAC Driver Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOC3041SM you can contact the distributor directly for product support, shipping queries etc.
Is the MOC3041SM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MOC3041SM have stock available?
Authorised distributors including RS, element14, Newark Electronics, Farnell and Chip One Stop have stock available or on a lead time for MOC3041SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOC3041SM often in real-time on the comparison pages.
What if I can't find stock of MOC3041SM?
You can fill out our help required form which you can use to request a quote for MOC3041SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.