Status: | Active |
---|---|
Series: | MOC3023M |
RoHS: | Compliant |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
No stock
|
Buy Now | |
Future Electronics
from US$0.31
|
6,687
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.37
|
369
in stock
|
Buy Now | |
Newark Electronics
from US$0.31
|
-
|
Buy Now | |
Avnet America
from US$0.29
|
-
|
Buy Now | |
Farnell
from US$0.36
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
• Excellent IFT Stability - IR Emitting Diode Has Low Degradation• Peak Blocking Voltage |
250 V - MOC301XM |
400 V - MOC302XM• Safety and Regulatory Approvals |
UL1577, 4,170 VACRMS for 1 Minute |
DIN EN/IEC60747-5-5) |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MOC3023M |
---|---|
Compliance | Pb-free |
VDRM (Min) (V) | 400 |
IFT (Max) (mA) | 5 |
VTM (Max) (V) | 3 |
Static dV/dt (Min) | - |
Commutating dV/dt (Min) | - |
IH (Typ) | 100 |
IDRM (Max) | 100 |
VISO (Min) | 4200 |
Package Type | PDIP-6 |
Single Channel 4170 Vrms Through Hole Triac Non Zero Crossing Optocoupler- DIP-6 | Future Electronics |
Optotriac | Transfer Multisort Elektronik |
IC, Fairchild, MOC3023TVM | RS |
Optocoupler, Phototriac O/P, 5.3Kv, Dip-6 | Newark Electronics |
Optocoupler Triac AC-OUT 1-CH 400VDRM 6-Pin PDIP White Bulk | Avnet America |
Where can I find additional details, specifications and documents for a MOC3023TVM?
Additional datasheets, footprints and schematics for MOC3023TVM are listed on our Part Details page. You can also find images and similar parts to MOC3023TVM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOC3023TVM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOC3023TVM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOC3023TVM fall under?
The MOC3023TVM is listed under Interfaces > TRIAC Driver Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MOC3023TVM when available in the TRIAC Driver Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOC3023TVM you can contact the distributor directly for product support, shipping queries etc.
Is the MOC3023TVM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MOC3023TVM have stock available?
Authorised distributors including Future Electronics, Transfer Multisort Elektronik, RS, Newark Electronics and Avnet America have stock available or on a lead time for MOC3023TVM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOC3023TVM often in real-time on the comparison pages.
What if I can't find stock of MOC3023TVM?
You can fill out our help required form which you can use to request a quote for MOC3023TVM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.