Status: | Active |
---|---|
Series: | MOC3023M |
RoHS: | Compliant |
Prices starting from US$0.16
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.32
|
675
in stock
|
Buy Now | |
Avnet America
from US$0.19
|
3,000
in stock
|
Buy Now | |
Micros
from US$0.16
|
950
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
207
in stock
|
Buy Now | |
element14
from US$0.32
|
207
in stock
|
Buy Now | |
Farnell
from US$0.30
|
207
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.31
|
1
in stock
|
Buy Now | |
Avnet Silica
-
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
• Excellent IFT Stability - IR Emitting Diode Has Low Degradation• Peak Blocking Voltage |
250 V - MOC301XM |
400 V - MOC302XM• Safety and Regulatory Approvals |
UL1577, 4,170 VACRMS for 1 Minute |
DIN EN/IEC60747-5-5) |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MOC3023M |
---|---|
Compliance | Pb-free |
VDRM (Min) (V) | 400 |
IFT (Max) (mA) | 5 |
VTM (Max) (V) | 3 |
Static dV/dt (Min) | - |
Commutating dV/dt (Min) | - |
IH (Typ) | 100 |
IDRM (Max) | 100 |
VISO (Min) | 4200 |
Package Type | PDIP-6 |
Optocoupler Triac AC-OUT 1-CH 400VDRM 6-Pin PDIP SMD White Bulk | Avnet America |
IC, Fairchild, MOC3023SM | RS |
Triac Output Optocoupler, Random Phase, Non Zero Crossing, 5.3 Kv, 400 V, Surface Mount Dip, 6 Rohs Compliant: Yes |Onsemi MOC3023SM | Newark Electronics |
OPTO CPLR, TRIAC, 7.5KV, SMD | element14 |
Optotriac | Transfer Multisort Elektronik |
DIP6 SMT 1 Channel 400 V 4170 Vrms Random Phase Triac Optoisolator | Future Electronics |
Where can I find additional details, specifications and documents for a MOC3023SM?
Additional datasheets, footprints and schematics for MOC3023SM are listed on our Part Details page. You can also find images and similar parts to MOC3023SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOC3023SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOC3023SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOC3023SM fall under?
The MOC3023SM is listed under Interfaces > TRIAC Driver Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MOC3023SM when available in the TRIAC Driver Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOC3023SM you can contact the distributor directly for product support, shipping queries etc.
Is the MOC3023SM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MOC3023SM have stock available?
Authorised distributors including Avnet America, Micros, RS, Newark Electronics and element14 have stock available or on a lead time for MOC3023SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOC3023SM often in real-time on the comparison pages.
What if I can't find stock of MOC3023SM?
You can fill out our help required form which you can use to request a quote for MOC3023SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.