Status: | Active |
---|---|
Series: | MOC3022M |
RoHS: | Compliant |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.29
|
328
in stock
|
Buy Now | |
Farnell
from US$0.28
|
547,678
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
5,336
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.15
|
2,438
in stock
|
Buy Now | |
Future Electronics
from US$0.24
|
1,650
in stock
|
Buy Now | |
element14
from US$0.37
|
1,035
in stock
|
Buy Now | |
Chip One Stop
from US$0.30
|
40
in stock
|
Buy Now | |
Kruse
-
|
10,000
in stock
|
Buy Now | |
Avnet America
-
|
5,336
in stock
|
Buy Now | |
Avnet Asia
from US$0.25
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
• Excellent IFT Stability - IR Emitting Diode Has Low Degradation• Peak Blocking Voltage |
250 V - MOC301XM |
400 V - MOC302XM• Safety and Regulatory Approvals |
UL1577, 4,170 VACRMS for 1 Minute |
DIN EN/IEC60747-5-5 |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MOC3022M |
---|---|
Compliance | Pb-free |
VDRM (Min) (V) | 400 |
IFT (Max) (mA) | 10 |
VTM (Max) (V) | 3 |
Static dV/dt (Min) | - |
Commutating dV/dt (Min) | - |
IH (Typ) | 100 |
IDRM (Max) | 100 |
VISO (Min) | 4200 |
Package Type | PDIP-6 |
OPTOCPLR, TRIAC, 4.17KV, DIP-6 | Farnell |
6Pw Rp Triac Dip Rohs Compliant: Yes |Onsemi MOC3022M | Newark Electronics |
DIP6 Through Hole 1 Channel 400 V 4170 Vrms Random Phase Triac Optoisolator | Future Electronics |
OPTOCOUPLER, TRIAC DRIVER | element14 |
Optocoupler Triac AC-OUT 1-CH 400VDRM 6-Pin PDIP White Bulk | Avnet America |
Where can I find additional details, specifications and documents for a MOC3022M?
Additional datasheets, footprints and schematics for MOC3022M are listed on our Part Details page. You can also find images and similar parts to MOC3022M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOC3022M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOC3022M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOC3022M fall under?
The MOC3022M is listed under Interfaces > TRIAC Driver Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MOC3022M when available in the TRIAC Driver Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOC3022M you can contact the distributor directly for product support, shipping queries etc.
Is the MOC3022M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MOC3022M have stock available?
Authorised distributors including Farnell, Newark Electronics, Transfer Multisort Elektronik, Future Electronics and element14 have stock available or on a lead time for MOC3022M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOC3022M often in real-time on the comparison pages.
What if I can't find stock of MOC3022M?
You can fill out our help required form which you can use to request a quote for MOC3022M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.