Status: | Active |
---|---|
Series: | MOC3012M |
RoHS: | Compliant |
Prices starting from US$0.23
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.26
|
No stock
|
Buy Now | |
Future Electronics
from US$0.28
|
90,616
in stock
|
Buy Now | |
Newark Electronics
from US$0.29
|
1,162
in stock
|
Buy Now | |
element14
from US$0.39
|
1,162
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.30
|
743
in stock
|
Buy Now | |
Farnell
from US$0.36
|
188
in stock
|
Buy Now | |
Avnet Silica
-
|
2,000
in stock
|
Buy Now | |
Avnet America
from US$0.23
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
• Excellent IFT Stability - IR Emitting Diode Has Low Degradation• Peak Blocking Voltage |
250 V - MOC301XM |
400 V - MOC302XM• Safety and Regulatory Approvals |
UL1577, 4,170 VACRMS for 1 Minute |
DIN EN/IEC60747-5-5 |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MOC3012M |
---|---|
Compliance | Pb-free |
VDRM (Min) (V) | 250 |
IFT (Max) (mA) | 5 |
VTM (Max) (V) | 3 |
Static dV/dt (Min) | - |
Commutating dV/dt (Min) | - |
IH (Typ) | 100 |
IDRM (Max) | 100 |
VISO (Min) | 4200 |
Package Type | PDIP-6 |
DIP6 Through Hole 1 Channel 250 V 4170 Vrms Random Phase Triac Optoisolator | Future Electronics |
Optocoupler, Triac, 7500V | Newark Electronics |
OPTOISOLATOR, TRIAC, 7500V | element14 |
Optotriac | Transfer Multisort Elektronik |
OPTOCOUPLER, TRIAC DRIVER | Farnell |
Optocoupler Triac AC-OUT 1-CH 250VDRM 6-Pin PDIP White Bulk | Avnet Silica |
6PW RP TRIAC DIP | RS |
Where can I find additional details, specifications and documents for a MOC3012M?
Additional datasheets, footprints and schematics for MOC3012M are listed on our Part Details page. You can also find images and similar parts to MOC3012M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOC3012M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOC3012M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOC3012M fall under?
The MOC3012M is listed under Interfaces > TRIAC Driver Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MOC3012M when available in the TRIAC Driver Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOC3012M you can contact the distributor directly for product support, shipping queries etc.
Is the MOC3012M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MOC3012M have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Transfer Multisort Elektronik and Farnell have stock available or on a lead time for MOC3012M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOC3012M often in real-time on the comparison pages.
What if I can't find stock of MOC3012M?
You can fill out our help required form which you can use to request a quote for MOC3012M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.