Status: | Active |
---|---|
Series: | MOC3010M |
RoHS: | Compliant |
• Excellent IFT Stability - IR Emitting Diode Has Low Degradation• Peak Blocking Voltage |
250 V - MOC301XM |
400 V - MOC302XM• Safety and Regulatory Approvals |
UL1577, 4,170 VACRMS for 1 Minute |
DIN EN/IEC60747-5-5 |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MOC3010M |
---|---|
Compliance | Pb-free |
VDRM (Min) (V) | 250 |
IFT (Max) (mA) | 15 |
VTM (Max) (V) | 3 |
Static dV/dt (Min) | - |
Commutating dV/dt (Min) | - |
IH (Typ) | 100 |
IDRM (Max) | 100 |
VISO (Min) | 4200 |
Package Type | PDIP-6 |
Optocoupler, Phototriac O/P, 5.3Kv, Smd-6 | Newark Electronics |
OPTOCOUPLER, PHOTOTRIAC O/P, 5.3KV, SMD-6 | element14 |
DIP6 SMT 1 Channel 250 V 4170 Vrms Random Phase Triac Optoisolator | Future Electronics |
Optocoupler Triac AC-OUT 1-CH 250VDRM 6-Pin PDIP SMD White T/R | Avnet America |
Where can I find additional details, specifications and documents for a MOC3010SR2M?
Additional datasheets, footprints and schematics for MOC3010SR2M are listed on our Part Details page. You can also find images and similar parts to MOC3010SR2M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOC3010SR2M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOC3010SR2M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOC3010SR2M fall under?
The MOC3010SR2M is listed under Interfaces > TRIAC Driver Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MOC3010SR2M when available in the TRIAC Driver Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOC3010SR2M you can contact the distributor directly for product support, shipping queries etc.
Is the MOC3010SR2M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MOC3010SR2M have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for MOC3010SR2M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOC3010SR2M often in real-time on the comparison pages.
What if I can't find stock of MOC3010SR2M?
You can fill out our help required form which you can use to request a quote for MOC3010SR2M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.