Status: | Active |
---|---|
Series: | MOC213M |
RoHS: | Compliant |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.30
|
1,022
in stock
|
Buy Now | |
element14
from US$0.32
|
1,022
in stock
|
Buy Now | |
Chip One Stop
from US$0.24
|
260
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.27
|
48
in stock
|
Buy Now | |
Newark Electronics
from US$0.25
|
-
|
Buy Now | |
Future Electronics
from US$0.22
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Closely Matched Current Transfer Ratios |
Minimum BVCEO of 70 V Guaranteed |
MOC205M, MOC206M, MOC207M |
Minimum BVCEO of 30 V Guaranteed |
MOC211M, MOC212M, MOC213M, MOC216M,MOC217M |
Low LED Input Current Required for Easier Logic Interfacing |
MOC216M, MOC217M |
Convenient Plastic SOIC-8 Surface Mountable Package Style, with 0.050" Lead Spacing |
Safety and Regulatory Approvals: |
UL1577, 2,500 VACRMS for 1 Minute |
DIN-EN/IEC60747-5-5, 565 V Peak Working Insulation Voltage |
Applications |
---|
Consumer Appliances |
End Products |
---|
Industrial Motor |
Description | MOC213M |
---|---|
Compliance | Pb-free |
Channels | 1 |
CTR (Min) (%) | 100 |
CTR (Max) (%) | - |
CTR tested @ IF (mA) | 10 |
VCE(sat) (Max) (V) | 0.4 |
BVCEO (Min) (V) | 30 |
BVCBO (Min) (V) | 70 |
BVECO (Min) (V) | 7 |
ton (Max) (µs) | 7.5 |
toff (Max) (µs) | 5.7 |
VISO (Min) (V) | 2500 |
TOPR (Min) (°C) | -40 |
TOPR (Max) (°C) | 100 |
Package Type | SOIC-8 |
OPTOCOUPLER, TRANSISTOR, 2.5KV, SOIC-8 | element14 |
Optocoupler | Transfer Multisort Elektronik |
Optocoupler, Transistor, 2.5Kv | Newark Electronics |
Single Channel 100 V 2500 Vrms Surface Mount Transistor Optocoupler - SOIC-8 | Future Electronics |
Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 8-Pin SOIC N Box | Avnet America |
Where can I find additional details, specifications and documents for a MOC213M?
Additional datasheets, footprints and schematics for MOC213M are listed on our Part Details page. You can also find images and similar parts to MOC213M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MOC213M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MOC213M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MOC213M fall under?
The MOC213M is listed under Interfaces > Phototransistor Optocouplers > Phototransistor Output - DC Sensing Input Optocouplers.
Can I view similar or alternative parts?
You can view similar parts to MOC213M when available in the Phototransistor Output - DC Sensing Input Optocouplers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MOC213M you can contact the distributor directly for product support, shipping queries etc.
Is the MOC213M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MOC213M have stock available?
Authorised distributors including element14, Farnell, Chip One Stop, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for MOC213M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MOC213M often in real-time on the comparison pages.
What if I can't find stock of MOC213M?
You can fill out our help required form which you can use to request a quote for MOC213M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.