Status: | Active |
---|---|
Series: | MMUN2111L |
RoHS: | Compliant |
Prices starting from US$0.0105
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.0215 |
62,500
|
Buy Now | |
Farnell | US$0.0240 |
3,711,100
|
Buy Now | |
Newark Electronics | US$0.0110 |
69,655
|
Buy Now | |
element14 | US$0.05 |
69,655
|
Buy Now | |
Avnet America | US$0.0108 |
33,000
|
Buy Now | |
Chip One Stop | US$0.0133 |
8,169
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0162 |
5,419
|
Buy Now | |
Avnet Silica | - |
501,000
|
Buy Now | |
EBV Elektronik | - |
48,000
|
Buy Now | |
Future Electronics | US$0.0105 |
-
|
Buy Now | |
Rapid Electronics | US$0.0177 |
-
|
Buy Now | |
Avnet Asia | US$0.0109 |
-
|
Buy Now |
Simplifies Circuit Design |
Reduces Board Space |
Reduces Component Count |
S and NSV Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC-Q101 Qualified and PPAP Capable |
These Devices are PbFree, Halogen Free/BFR Free and are RoHS Compliant |
Description | MMUN2111L |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
IC Continuous (A) | 0.1 |
V(BR)CEO Min (V) | 50 |
hFE Min | 35 |
R1 (kΩ) | 10 |
R2 (kΩ) | 10 |
R1/R2 Typ | 1 |
Vi(off) Max (V) | 0.8 |
Vi(on) Min (V) | 2.5 |
Package Type | SOT-23-3 |
BIPOLAR JUNCTION TRANSISTOR ARRAYS - BJT | Farnell |
Bipolar Pre-Biased/Digital Transistor, Brt, 50 V, 100 Ma, 10 Kohm, 10 Kohm, 1, Sot-23 Rohs Compliant: Yes |Onsemi MMUN2111LT1G | Newark Electronics |
TRANSISTOR, PNP, DIGITAL,-50V SOT-23 | element14 |
SS SOT23 BR XSTR PNP 50V | RS |
Trans Digital BJT PNP 50V 100mA 3-Pin SOT-23 T/R | Avnet America |
Transistor: PNP | Transfer Multisort Elektronik |
MMUN Series 50 V 100 mA 10 kOhm PNP Silicon Bias Resistor Transistor - SOT-23 | Future Electronics |
ON Semi MMUN2111LT1G B/r Transistor PNP | Rapid Electronics |
Where can I find additional details, specifications and documents for a MMUN2111LT1G?
Additional datasheets, footprints and schematics for MMUN2111LT1G are listed on our Part Details page. You can also find images and similar parts to MMUN2111LT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMUN2111LT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMUN2111LT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMUN2111LT1G fall under?
The MMUN2111LT1G is listed under Discrete & Power Modules > Digital Transistors (BRTs).
Can I view similar or alternative parts?
You can view similar parts to MMUN2111LT1G when available in the Digital Transistors (BRTs) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMUN2111LT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMUN2111LT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMUN2111LT1G have stock available?
Authorised distributors including Farnell, Newark Electronics, element14, RS and Avnet America have stock available or on a lead time for MMUN2111LT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMUN2111LT1G often in real-time on the comparison pages.
What if I can't find stock of MMUN2111LT1G?
You can fill out our help required form which you can use to request a quote for MMUN2111LT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.