Status: | Unknown |
---|---|
Series: | MMU 0102, MMA 0204, MMB 0207 - Professional |
RoHS: | Compliant |
Prices starting from US$0.0316
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0334
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.07
|
22,855
in stock
|
Buy Now | |
element14
from US$0.07
|
22,855
in stock
|
Buy Now | |
Farnell
from US$0.07
|
22,855
in stock
|
Buy Now | |
TTI Europe
from US$0.0316
|
21,000
in stock
|
Buy Now | |
Rutronik
from US$0.06
|
-
|
Buy Now | |
Future Electronics
from US$0.05
|
-
|
Buy Now | |
Avnet America
from US$0.06
|
-
|
Buy Now | |
RS Americas
from US$0.0370
|
-
|
Buy Now | |
Distrelec
from US$0.05
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
IECQ-CECC approved according to EN 140401-803 |
AEC-Q200 qualified |
Advanced metal film technology |
Applications |
---|
Automotive |
Telecommunication |
Industrial |
Application Notes |
---|
Application Note |
åºâ€Ã§â€Â¨Ã¦â€°â€¹Ã¥â€ Å’ |
General Information |
---|
Overview of IECQ-CECC Approved Products |
MMB 0207 - Professional Sample Kit |
MMA 0204 - Professional Sample Kit |
MELF Low Ohmic Sample Kit |
Packaging Information |
---|
General Information |
Product Literature |
---|
Selector Guide |
Color Code Card |
Product Overview |
Product Sheet |
Support Tools |
---|
Checklist |
Infographic - Low Ohmic MELF |
Did you Know - Low Ohmic MELF |
Capabilities and Custom Options |
Infographic - MELF |
Infographic |
Success Story |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Not Applicable |
Device Termination Plating Finish | Sn |
Halogen-Free | Contact Us |
GREEN | Contact Us |
Surface Mount Melf Resistor, Mmu 0102 Series, 22 Ohm, 200 Mw, 1%, Metal Film Rohs Compliant: Yes |Vishay MMU01020C2209FB300 | Newark Electronics |
RES, MELF, 22R, 1%, 200MW, SMD | element14 |
MM0102 22R 1% 0,3W TK50 | Rutronik |
MMU0102 Melf Resistor T/R, 0.2W, 22R | RS |
MMU Series 0.3 W 22 Ohm ▒1 % ▒50 ppm/K Professional Thin FIlm MELF Resistor | Future Electronics |
Surface Mount MELF Resistor, 22 Ohm, ± 1%, 200 mW, 0102 [2211 Metric], Thin Film | Avnet America |
Precision Thin Film Smnt Restr 0102 MELF Case 22Ohm +/-1%.2W +/-50ppm/C | Vishay Dale MMU01020C2209FB300 | RS Americas |
Vishay SMD Resistor 300mW, 22Ohm, 1%, 0102 | Distrelec |
Surface Mount MELF Resistor, 22 Ohm, � 1%, 200 mW, 0102 [2211 Metric], Thin Film | Avnet Abacus |
Where can I find additional details, specifications and documents for a MMU01020C2209FB300?
Additional datasheets, footprints and schematics for MMU01020C2209FB300 are listed on our Part Details page. You can also find images and similar parts to MMU01020C2209FB300 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMU01020C2209FB300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMU01020C2209FB300 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMU01020C2209FB300 fall under?
The MMU01020C2209FB300 is listed under Passive Components > Resistors - Fixed Value > MELF SMD Resistors.
Can I view similar or alternative parts?
You can view similar parts to MMU01020C2209FB300 when available in the MELF SMD Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMU01020C2209FB300 you can contact the distributor directly for product support, shipping queries etc.
Is the MMU01020C2209FB300 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MMU01020C2209FB300 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Rutronik have stock available or on a lead time for MMU01020C2209FB300.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMU01020C2209FB300 often in real-time on the comparison pages.
What if I can't find stock of MMU01020C2209FB300?
You can fill out our help required form which you can use to request a quote for MMU01020C2209FB300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.