MMU01020C2001FB300 More Passive Components by Vishay Intertechnology

Professional Thin Film MELF Resistors

Status: Unknown
Series: MMU 0102, MMA 0204, MMB 0207 - Professional
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0258

Distributor Stock
Logo for RS
RS
from US$0.0261
1,675
in stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.0258
192,000
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.08
75,630
in stock
Buy Now
Logo for element14
element14
from US$0.06
75,530
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.0386
75,530
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0393
48,000
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.0417
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.0432
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.0460
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Features

IECQ-CECC approved according to EN 140401-803
AEC-Q200 qualified
Advanced metal film technology
Applications
Automotive
Telecommunication
Industrial

Environmental Information

RoHS-Compliant Yes
Lead (Pb)-Free Totally Lead Free
MSL Designation Not Applicable
Device Termination Plating Finish Sn
Halogen-Free Contact Us
GREEN Contact Us

Alternative Descriptions

Surface Mount Melf Resistor, Mmu 0102 Series, 2 Kohm, 200 Mw, 1%, Metal Film Rohs Compliant: Yes |Vishay MMU01020C2001FB300 | Newark Electronics
RES, THIN FILM, MELF, 2K, 1%, 200MW, SMD | element14
MMU Series 0.3 W 2 kOhm ▒1 % ▒50 ppm/K Professional Thin Film MELF Resistor | Future Electronics
MMU0102 Melf Resistor T/R, 0.2W, 2K | RS
MM0102 2K 1% 0,3W TK50 | Rutronik
Surface Mount MELF Resistor, 2 kOhm, ± 1%, 200 mW, 0102 [2211 Metric], Thin Film | Avnet America
Precision Thin Film Smnt Restr 0102 MELF Case 2kOhm +/-1%.2W +/-50ppm/C | Vishay Dale MMU01020C2001FB300 | RS Americas
Surface Mount MELF Resistor, 2 kOhm, � 1%, 200 mW, 0102 [2211 Metric], Thin Film | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MMU01020C2001FB300?

Additional datasheets, footprints and schematics for MMU01020C2001FB300 are listed on our Part Details page. You can also find images and similar parts to MMU01020C2001FB300 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MMU01020C2001FB300 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMU01020C2001FB300 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MMU01020C2001FB300 fall under?

The MMU01020C2001FB300 is listed under Passive Components > More Passive Components.

Can I view similar or alternative parts?

You can view similar parts to MMU01020C2001FB300 when available in the More Passive Components range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MMU01020C2001FB300 you can contact the distributor directly for product support, shipping queries etc.

Is the MMU01020C2001FB300 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.

Which authorised distributors for MMU01020C2001FB300 have stock available?

Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MMU01020C2001FB300.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MMU01020C2001FB300 often in real-time on the comparison pages.

What if I can't find stock of MMU01020C2001FB300?

You can fill out our help required form which you can use to request a quote for MMU01020C2001FB300 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay