MMSZ5V1T1G Zener Diodes by ON Semiconductor

500 mW; 5% Zener Diode Voltage Regulator


Three complete series of Zener diodes are offered in the convenient, surface mount plastic SOD-123 package. These devices provide a convenient alternative to the leadless 34-package style.

Where to Buy

Prices starting from US$0.0152

Distributor Stock
Logo for RS
RS
from US$0.0299
1,750
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0275
276,000
in stock
Buy Now
Logo for element14
element14
from US$0.06
10,775
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0390
10,500
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.06
10,500
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0254
1,339
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0157
-
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.0152
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

Wide Zener Reverse Voltage Range - 2.4 V to 56 V
500 mW Rating on FR-4 or FR-5 Board
Package Designed for Optimal Automated Board Assembly
Small Package Size for High Density Applications
ESD Rating of Class 3 (exceeding 16 kV) per the Human Body Model Mechanical Characteristics:
CASE: Void-free, transfer-molded, thermosetting plastic case
FINISH: Corrosion resistant finish, easily solderable
MAXIMUM CASE TEMPERATURE FOR SOLDERING PURPOSES: 260°C for 10 Seconds
POLARITY: Cathode indicated by polarity band
FLAMMABILITY RATING: UL94 V-0
Pb-Free Packages are Available
AEC-Q101 Qualified and PPAP Capable
SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements
Benefits
Wide Range of Zener Breakdown Voltages
Applications
Voltage Regulation
MOSFET Gate Protection
End Products
Waveform Clipping
General Usage Device: Suitable for many different end products

Specifications

Description MMSZ, 5.1 V
Compliance Pb-free Halide free
VZ Typ (V) 5.1
P Max (W) 0.5
Package Type SOD-123

Alternative Descriptions

MMSZ Series 5.1 V â–’5 % 500 mW Surface Mount Voltage Regulator Diode - SOD-123 | Future Electronics
DIODE, ZENER, 5.1V, 0.5W | element14
Zener Single Diode, 5.1 V, 500 Mw, Sod-123, 5 %, 2, 150 C Rohs Compliant: Yes |Onsemi MMSZ5V1T1G | Newark Electronics
5.1V Zener diode,MMSZ5V1T1G 500mW | RS
Zener Single Diode, 5.1 V, 500 mW, SOD-123, 2 Pins, 150 °C | Avnet America
Zener Single Diode, 5.1 V, 500 mW, SOD-123, 2 Pins, 150 �C | EBV Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MMSZ5V1T1G?

Additional datasheets, footprints and schematics for MMSZ5V1T1G are listed on our Part Details page. You can also find images and similar parts to MMSZ5V1T1G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MMSZ5V1T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMSZ5V1T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MMSZ5V1T1G fall under?

The MMSZ5V1T1G is listed under Discrete & Power Modules > Zener Diodes.

Can I view similar or alternative parts?

You can view similar parts to MMSZ5V1T1G when available in the Zener Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MMSZ5V1T1G you can contact the distributor directly for product support, shipping queries etc.

Is the MMSZ5V1T1G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MMSZ5V1T1G have stock available?

Authorised distributors including Future Electronics, element14, Newark Electronics, Farnell and RS have stock available or on a lead time for MMSZ5V1T1G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MMSZ5V1T1G often in real-time on the comparison pages.

What if I can't find stock of MMSZ5V1T1G?

You can fill out our help required form which you can use to request a quote for MMSZ5V1T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay