Status: | Unknown |
---|---|
Series: | MMSZ5225 to MMSZ5267 |
RoHS: | Compliant |
Silicon planar Zener diodes |
Standard Zener voltage tolerance is ± 5 % with a “B†suffix (e.g.: MMSZ5225B), suffix “C†is ± 2 % tolerance |
AEC-Q101 qualified available |
Application Notes |
---|
Application Note |
Datasheet |
---|
MMSZ5225 to MMSZ5267 |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
Market Segment Brochure |
Technical Notes |
---|
Technical Note |
RoHS-Compliant | Yes |
---|---|
Lead (Pb)-Free | Totally Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn |
Halogen-Free | No |
GREEN | No |
Diode, Zener, 56V, 500Mw, Sod-123-2, Full Reel | Newark Electronics |
MMSZ5263B Series 500 mW 56 V ▒5 % SMT Small Signal Zener Diode - SOD-123 | Future Electronics |
ZENER DIODE SOD123-E3 | Avnet America |
DIODE, ZENER, 56V, 0.5W, SOD-123-2 | element14 |
.5W 56V 5% SOD123 Z-DIODE | TTI Europe |
Where can I find additional details, specifications and documents for a MMSZ5263B-E3-08?
Additional datasheets, footprints and schematics for MMSZ5263B-E3-08 are listed on our Part Details page. You can also find images and similar parts to MMSZ5263B-E3-08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMSZ5263B-E3-08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMSZ5263B-E3-08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMSZ5263B-E3-08 fall under?
The MMSZ5263B-E3-08 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMSZ5263B-E3-08 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMSZ5263B-E3-08 you can contact the distributor directly for product support, shipping queries etc.
Is the MMSZ5263B-E3-08 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Vishay Intertechnology.
Which authorised distributors for MMSZ5263B-E3-08 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for MMSZ5263B-E3-08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMSZ5263B-E3-08 often in real-time on the comparison pages.
What if I can't find stock of MMSZ5263B-E3-08?
You can fill out our help required form which you can use to request a quote for MMSZ5263B-E3-08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.