Status: | Active |
---|---|
Series: | MMSZ52 |
RoHS: | Compliant |
Prices starting from US$0.0160
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0239
|
17,915
in stock
|
Buy Now | |
Future Electronics
from US$0.0161
|
105,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0250
|
45,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.0200
|
29,125
in stock
|
Buy Now | |
element14
from US$0.0250
|
17,915
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
8,750
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0259
|
2,750
in stock
|
Buy Now | |
EBV Elektronik
-
|
21,000
in stock
|
Buy Now | |
Avnet Silica
-
|
21,000
in stock
|
Buy Now | |
Avnet America
from US$0.0160
|
-
|
Buy Now | |
RS Americas
from US$0.0410
|
-
|
Buy Now |
500 mW Rating on FR-4 or FR-5 Board |
Wide Zener Reverse Voltage Range - 2.4 V to 110 V |
Package Designed for Optimal Automated Board Assembly |
Small Package Size for High Density Applications |
General Purpose, Medium Current |
ESD Rating of Class 3 (exceeding 16 kV) per the Human Body Model Mechanical Characteristics: |
CASE: Void-free, transfer-molded, thermosetting plastic case |
FINISH: Corrosion resistant finish, easily solderable |
MAXIMUM CASE TEMPERATURE FOR SOLDERING PURPOSES: 260?C for 10 Seconds |
POLARITY: Cathode indicated by polarity band |
FLAMMABILITY RATING: UL94 V-0 |
Pb-Free Packages are Available |
AEC-Q101 Qualified and PPAP Capable |
SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Description | MMSZ52 |
---|---|
Compliance | Pb-free Halide free |
VZ Typ (V) | 27 |
P Max (W) | 0.5 |
Package Type | SOD-123 |
MMSZ5254BT1 Series 500 mW 10 mA 27 V SMT Zener Voltage Regulator - SOD-123 | Future Electronics |
Diode Zener Single 27V 5% 500mW 2-Pin SOD-123 T/R | Avnet Asia |
Zener Diode, 500Mw, 27V, Sod-123 | Newark Electronics |
ZENER DIODE, 0.5W, 27V, SOD-123 | element14 |
Diode: Zener | Transfer Multisort Elektronik |
MMSZ5254BT1G Zener Diode, 27V 5% 500 mW SMT 2-Pin SOD-123 | ON Semiconductor MMSZ5254BT1G | RS Americas |
Where can I find additional details, specifications and documents for a MMSZ5254BT1G?
Additional datasheets, footprints and schematics for MMSZ5254BT1G are listed on our Part Details page. You can also find images and similar parts to MMSZ5254BT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMSZ5254BT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMSZ5254BT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMSZ5254BT1G fall under?
The MMSZ5254BT1G is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMSZ5254BT1G when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMSZ5254BT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMSZ5254BT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMSZ5254BT1G have stock available?
Authorised distributors including Future Electronics, Avnet Asia, Newark Electronics, element14 and Farnell have stock available or on a lead time for MMSZ5254BT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMSZ5254BT1G often in real-time on the comparison pages.
What if I can't find stock of MMSZ5254BT1G?
You can fill out our help required form which you can use to request a quote for MMSZ5254BT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.