Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zener Voltage Vz Typ | 15V, 15V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | SOD-123 |
No. of Pins | 2 |
Operating Temperature Max | 150°C |
Packaging | Cut Tape |
MSL | MSL 1 - Unlimited |
Operating Temperature Min | -55°C |
ZENER-DIODE, 0.5W, 5%, SOD-123 | Vishay / Small Signal & Opto Products (SSP) MMSZ5245B-V-GS08 | RS Americas |
Where can I find additional details, specifications and documents for a MMSZ5245B-V-GS08.?
Additional datasheets, footprints and schematics for MMSZ5245B-V-GS08. are listed on our Part Details page. You can also find images and similar parts to MMSZ5245B-V-GS08. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMSZ5245B-V-GS08. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMSZ5245B-V-GS08. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMSZ5245B-V-GS08. fall under?
The MMSZ5245B-V-GS08. is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMSZ5245B-V-GS08. when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMSZ5245B-V-GS08. you can contact the distributor directly for product support, shipping queries etc.
Is the MMSZ5245B-V-GS08. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMSZ5245B-V-GS08. have stock available?
Authorised distributors including RS Americas and Avnet Silica have stock available or on a lead time for MMSZ5245B-V-GS08..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMSZ5245B-V-GS08. often in real-time on the comparison pages.
What if I can't find stock of MMSZ5245B-V-GS08.?
You can fill out our help required form which you can use to request a quote for MMSZ5245B-V-GS08. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.