Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
AEC Qualified | Yes |
---|---|
Compliance (Only Automotive supports PPAP) | Standard |
Configuration | Single |
Power Rating (mW) | 500 mW |
Nom VZ (V) | 15 |
@ IZT (mA) | 8.5 mA |
Tol V (Typ) (%) | 5 % |
IR (µA) | 0.1 µA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zener Voltage Vz Typ | 15V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | SOD-123 |
Zener Tolerance | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 150 C |
Product Range | - |
Packaging | Cut Tape |
Where can I find additional details, specifications and documents for a MMSZ5245B?
Additional datasheets, footprints and schematics for MMSZ5245B are listed on our Part Details page. You can also find images and similar parts to MMSZ5245B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMSZ5245B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMSZ5245B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMSZ5245B fall under?
The MMSZ5245B is listed under Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMSZ5245B when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMSZ5245B you can contact the distributor directly for product support, shipping queries etc.
Is the MMSZ5245B RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Diodes Incorporated.
Which authorised distributors for MMSZ5245B have stock available?
Authorised distributors including Transfer Multisort Elektronik, Distrelec and Rutronik have stock available or on a lead time for MMSZ5245B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMSZ5245B often in real-time on the comparison pages.
What if I can't find stock of MMSZ5245B?
You can fill out our help required form which you can use to request a quote for MMSZ5245B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.