Status: | Unknown |
---|---|
Series: | MMSZxxxT1G Series |
RoHS: | Unknown |
Zener Voltage Vz Typ | 14V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | SOD-123 |
Zener Tolerance ± | 5% |
No. of Pins | 2Pins |
Operating Temperature Max | 150°C |
Product Range | MMSZxxxT1G Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Power Dissipation Max | 500mW |
Termination Type | Surface Mount Device |
Test Current | 9mA |
DIODE, ZENER, 0.5W, 14V, SOD-123 | Farnell |
Zener Diode, 500Mw, 14V, Sod-123 | Newark Electronics |
Where can I find additional details, specifications and documents for a MMSZ5244B?
Additional datasheets, footprints and schematics for MMSZ5244B are listed on our Part Details page. You can also find images and similar parts to MMSZ5244B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMSZ5244B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMSZ5244B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMSZ5244B fall under?
The MMSZ5244B is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMSZ5244B when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMSZ5244B you can contact the distributor directly for product support, shipping queries etc.
Is the MMSZ5244B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMSZ5244B have stock available?
Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for MMSZ5244B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMSZ5244B often in real-time on the comparison pages.
What if I can't find stock of MMSZ5244B?
You can fill out our help required form which you can use to request a quote for MMSZ5244B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.