Prices starting from US$0.0152
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.0227 |
38,700
|
Buy Now | |
element14 | US$0.0400 |
36,333
|
Buy Now | |
Future Electronics | US$0.0158 |
30,000
|
Buy Now | |
Farnell | US$0.07 |
22,904
|
Buy Now | |
Transfer Multisort Elektronik | US$0.0364 |
5,633
|
Buy Now | |
Chip One Stop | US$0.0446 |
1,390
|
Buy Now | |
Newark Electronics | US$0.0200 |
1,374
|
Buy Now | |
Avnet America | US$0.0157 |
-
|
Buy Now | |
Avnet Asia | US$0.0152 |
-
|
Buy Now | |
EBV Elektronik | - |
-
|
Buy Now | |
Avnet Silica | - |
-
|
Buy Now |
500 mW Rating on FR-4 or FR-5 Board |
Wide Zener Reverse Voltage Range - 2.4 V to 110 V |
Package Designed for Optimal Automated Board Assembly |
Small Package Size for High Density Applications |
General Purpose, Medium Current |
ESD Rating of Class 3 (exceeding 16 kV) per the Human Body Model Mechanical Characteristics: |
CASE: Void-free, transfer-molded, thermosetting plastic case |
FINISH: Corrosion resistant finish, easily solderable |
MAXIMUM CASE TEMPERATURE FOR SOLDERING PURPOSES: 260?C for 10 Seconds |
POLARITY: Cathode indicated by polarity band |
FLAMMABILITY RATING: UL94 V-0 |
Pb-Free Packages are Available |
AEC-Q101 Qualified and PPAP Capable |
SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements |
Description | MMSZ52 |
---|---|
Compliance | Pb-free Halide free |
VZ Typ (V) | 8.2 |
P Max (W) | 0.5 |
Package Type | SOD-123 |
ZEN SOD123 REG 0.5W 8.2V | RS |
DIODE, ZENER, 8.2V, 0.5W | element14 |
MMSZ5237BT1 Series 500 mW 10 mA 8.2 V SMT Zener Voltage Regulator - SOD-123 | Future Electronics |
Diode: Zener | Transfer Multisort Elektronik |
Zener Diode, 500Mw, 8.2V, Sod-123 | Newark Electronics |
Diode Zener Single 8.2V 5% 500mW 2-Pin SOD-123 T/R | Avnet America |
Where can I find additional details, specifications and documents for a MMSZ5237BT1G?
Additional datasheets, footprints and schematics for MMSZ5237BT1G are listed on our Part Details page. You can also find images and similar parts to MMSZ5237BT1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMSZ5237BT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMSZ5237BT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMSZ5237BT1G fall under?
The MMSZ5237BT1G is listed under Discrete & Power Modules > Zener Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMSZ5237BT1G when available in the Zener Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMSZ5237BT1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMSZ5237BT1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMSZ5237BT1G have stock available?
Authorised distributors including RS, element14, Future Electronics, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for MMSZ5237BT1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMSZ5237BT1G often in real-time on the comparison pages.
What if I can't find stock of MMSZ5237BT1G?
You can fill out our help required form which you can use to request a quote for MMSZ5237BT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.