MMSZ5232BT1G Zener Diodes by ON Semiconductor

Zener Diode 500 mW SOD-123


Three complete series of Zener diodes are offered in the convenient, surface mount plastic SOD-123 package. These devices provide a convenient alternative to the leadless 34-package style.

Where to Buy

Prices starting from US$0.0148

Distributor Stock
Logo for RS
RS
from US$0.0286
1,280
in stock
Buy Now
Logo for Farnell
Farnell
from US$0.0236
267,499
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.0148
165,000
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$0.0179
76,430
in stock
Buy Now
Logo for element14
element14
from US$0.07
8,155
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0240
6,000
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$0.0217
5,600
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.0157
3,000
in stock
Buy Now
Logo for Avnet Asia
Avnet Asia
from US$0.0202
-
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Features

500 mW Rating on FR-4 or FR-5 Board
Wide Zener Reverse Voltage Range - 2.4 V to 110 V
Package Designed for Optimal Automated Board Assembly
Small Package Size for High Density Applications
General Purpose, Medium Current
ESD Rating of Class 3 (exceeding 16 kV) per the Human Body Model Mechanical Characteristics:
CASE: Void-free, transfer-molded, thermosetting plastic case
FINISH: Corrosion resistant finish, easily solderable
MAXIMUM CASE TEMPERATURE FOR SOLDERING PURPOSES: 260?C for 10 Seconds
POLARITY: Cathode indicated by polarity band
FLAMMABILITY RATING: UL94 V-0
Pb-Free Packages are Available
AEC-Q101 Qualified and PPAP Capable
SZ Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements

Specifications

Description MMSZ52
Compliance Pb-free Halide free
VZ Typ (V) 5.6
P Max (W) 0.5
Package Type SOD-123

Alternative Descriptions

ZENER ARRAY DIODES | Farnell
MMSZ5232BT1 Series 500 mW 10 mA 5.6 V SMT Zener Voltage Regulator - SOD-123 | Future Electronics
DIODE, ZENER, 5.6V, 0.5W | element14
Zener Single Diode, 5.6 V, 500 Mw, Sod-123, 5 %, 2, 150 C Rohs Compliant: Yes |Onsemi MMSZ5232BT1G | Newark Electronics
Diode: Zener | Transfer Multisort Elektronik
Diode Zener Single 5.6V 5% 500mW 2-Pin SOD-123 T/R | Avnet America
5.6V Zener diode,MMSZ5232B 500mW | RS


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MMSZ5232BT1G?

Additional datasheets, footprints and schematics for MMSZ5232BT1G are listed on our Part Details page. You can also find images and similar parts to MMSZ5232BT1G on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MMSZ5232BT1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMSZ5232BT1G price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MMSZ5232BT1G fall under?

The MMSZ5232BT1G is listed under Discrete & Power Modules > Zener Diodes.

Can I view similar or alternative parts?

You can view similar parts to MMSZ5232BT1G when available in the Zener Diodes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MMSZ5232BT1G you can contact the distributor directly for product support, shipping queries etc.

Is the MMSZ5232BT1G RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.

Which authorised distributors for MMSZ5232BT1G have stock available?

Authorised distributors including Farnell, Future Electronics, Chip One Stop, element14 and Newark Electronics have stock available or on a lead time for MMSZ5232BT1G.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MMSZ5232BT1G often in real-time on the comparison pages.

What if I can't find stock of MMSZ5232BT1G?

You can fill out our help required form which you can use to request a quote for MMSZ5232BT1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay