No distributors results available
View Full Pricing & Stock ComparisonZener Voltage Vz Typ | 2.4V, 2.4V |
---|---|
Power Dissipation Pd | 500mW |
Diode Case Style | SOD-123 |
No. of Pins | 2 |
Operating Temperature Max | 150°C |
Packaging | Cut Tape |
MSL | MSL 1 - Unlimited |
Where can I find additional details, specifications and documents for a MMSZ4681-V-GS08?
Additional datasheets, footprints and schematics for MMSZ4681-V-GS08 are listed on our Part Details page. You can also find images and similar parts to MMSZ4681-V-GS08 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMSZ4681-V-GS08 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMSZ4681-V-GS08 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMSZ4681-V-GS08 fall under?
The MMSZ4681-V-GS08 is listed under Semiconductors - Discretes > Diodes > Zener Single Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMSZ4681-V-GS08 when available in the Zener Single Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMSZ4681-V-GS08 you can contact the distributor directly for product support, shipping queries etc.
Is the MMSZ4681-V-GS08 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMSZ4681-V-GS08 have stock available?
There is no stock from authorised distributors for MMSZ4681-V-GS08.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMSZ4681-V-GS08 often in real-time on the comparison pages.
What if I can't find stock of MMSZ4681-V-GS08?
You can fill out our help required form which you can use to request a quote for MMSZ4681-V-GS08 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.