Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
1) BVCES < 80V (Ic=100u00b5A) |
Transistor Polarity | NPN |
---|---|
Collector Emitter Voltage V(br)ceo | 80V |
Transition Frequency ft | 200MHz |
Power Dissipation Pd | 200mW |
DC Collector Current | 100mA |
DC Current Gain hFE | 10000hFE |
Transistor Case Style | SOT-346 |
No. of Pins | 3Pins |
Operating Temperature Max | 150°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 1 - Unlimited |
SVHC | No SVHC (15-Jan-2018) |
Collector Emitter Saturation Voltage Vce(on) | 1.2V |
Current Ic Continuous a Max | 100mA |
Gain Bandwidth ft Typ | 200MHz |
Hfe Min | 10000 |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +150°C |
Termination Type | Surface Mount Device |
Transistor Type | General Purpose |
Transistor Smd. Sc-59 Npn | Newark Electronics |
MMSTA28 Series 80 V 0.3 A SMT NPN General Purpose Transistor - SC-59 | Future Electronics |
TRANSISTOR SMD. SC-59 NPN | Farnell |
Trans Darlington NPN 80V 0.3A 3-Pin SMT T/R | Avnet Asia |
Where can I find additional details, specifications and documents for a MMSTA28T146?
Additional datasheets, footprints and schematics for MMSTA28T146 are listed on our Part Details page. You can also find images and similar parts to MMSTA28T146 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMSTA28T146 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMSTA28T146 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMSTA28T146 fall under?
The MMSTA28T146 is listed under Semiconductors - Discretes > Transistors > Bipolar Transistors.
Can I view similar or alternative parts?
You can view similar parts to MMSTA28T146 when available in the Bipolar Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMSTA28T146 you can contact the distributor directly for product support, shipping queries etc.
Is the MMSTA28T146 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MMSTA28T146 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for MMSTA28T146.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMSTA28T146 often in real-time on the comparison pages.
What if I can't find stock of MMSTA28T146?
You can fill out our help required form which you can use to request a quote for MMSTA28T146 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.