Status: | Active |
---|---|
Series: | MMSD701 |
RoHS: | Compliant |
Prices starting from US$0.0343
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.18
|
56,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
16,819
in stock
|
Buy Now | |
element14
from US$0.11
|
16,819
in stock
|
Buy Now | |
Farnell
from US$0.11
|
16,819
in stock
|
Buy Now | |
Future Electronics
from US$0.0381
|
15,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0393
|
9,000
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
2,220
in stock
|
Buy Now | |
Chip One Stop
from US$0.05
|
1,063
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.05
|
40
in stock
|
Buy Now | |
Avnet America
from US$0.0343
|
-
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Extremely Low Minority Carrier Lifetime |
Very Low Capacitance |
Low Reverse Leakage |
Pb-Free Packages are Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AEC Qualified and PPAP Capable |
Description | MMSD701 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VRRM Min (V) | 70 |
VF Max (V) | 0.5 |
IRM Max (µA) | 0.2 |
IO(rec) Max (A) | 0.2 |
IFSM Max (A) | - |
trr Max (ns) | - |
Cj Max (pF) | 1 |
Package Type | SOD-123 |
Schottky Diode 70V 200mA SOD-123 | RS |
Rf Schottky Diode, Barrier, Single, 70 V, 200 Ma, 500 Mv, 0.5 Pf, Sod-123 Rohs Compliant: Yes |Onsemi MMSD701T1G | Newark Electronics |
DIODE, SCHOTTKY, 70V, SOD-123 | element14 |
MMSD701T1 Series 70 V 200 nA Surface Mount Schottky Barrier Diode - SOD-123 | Future Electronics |
Diode Schottky 30V 0.2A 2-Pin SOD-123 T/R | Avnet Asia |
onsemi Schottky Diode, 200mA, 70V, SOD-123 | Distrelec |
Diode: Schottky switching | Transfer Multisort Elektronik |
ON Semi MMSD701T1G, SMT Schottky Diode, 70V 200mA, 2-Pin SOD-123 | ON Semiconductor MMSD701T1G | RS Americas |
Where can I find additional details, specifications and documents for a MMSD701T1G?
Additional datasheets, footprints and schematics for MMSD701T1G are listed on our Part Details page. You can also find images and similar parts to MMSD701T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMSD701T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMSD701T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMSD701T1G fall under?
The MMSD701T1G is listed under Discrete & Power Modules > Schottky Diodes & Schottky Rectifiers.
Can I view similar or alternative parts?
You can view similar parts to MMSD701T1G when available in the Schottky Diodes & Schottky Rectifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMSD701T1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMSD701T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMSD701T1G have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for MMSD701T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMSD701T1G often in real-time on the comparison pages.
What if I can't find stock of MMSD701T1G?
You can fill out our help required form which you can use to request a quote for MMSD701T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.