Status: | Active |
---|---|
Series: | MMSD4148 |
RoHS: | Compliant |
Prices starting from US$0.0115
Distributor | Stock | ||
---|---|---|---|
Future Electronics
from US$0.0138
|
480,000
in stock
|
Buy Now | |
element14
from US$0.06
|
287,309
in stock
|
Buy Now | |
Farnell
from US$0.06
|
264,663
in stock
|
Buy Now | |
Newark Electronics
from US$0.0320
|
19,403
in stock
|
Buy Now | |
Avnet America
from US$0.0115
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.0182
|
606
in stock
|
Buy Now | |
RS
from US$0.0461
|
600
in stock
|
Buy Now | |
RS Americas
from US$0.0290
|
67
in stock
|
Buy Now | |
Avnet Asia
from US$0.0194
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
SOD-123 Surface Mount Package |
High Breakdown Voltage |
Fast Speed Switching Time |
Available in 8 mm Tape and Reel |
Pb-Free Packages are Available |
S Prefix for Automotive and Other Applications Requiring Unique Site and Control Change Requirements; AECQ101 Qualified and PPAP Capable |
Description | MMSD4148 |
---|---|
Compliance | Pb-free Halide free |
Configuration | Single |
VR Min (V) | 100 |
VF Max (V) | 1 |
IR Max (µA) | 5 |
IF Max (A) | 0.2 |
trr Max (ns) | 4 |
CD Max (pF) | 4 |
Package Type | SOD-123 |
MMSD4148 Series 100 V 200 mA Surface Mount Switching Diode - SOD-123 | Future Electronics |
DIODE, HIGH SPEED, 200MA, 100V, SOD-123 | element14 |
Switch Diode, 100V, 200Ma, Sod-123 | Newark Electronics |
Small Signal Switching Diode, Single, 100 V, 200 mA, 1 V, 4 ns, 2 A, SOD-123, 2 Pins | Avnet America |
Diode: switching | Transfer Multisort Elektronik |
Switching Diode 100V, MMSD4148T1G | RS |
Diode, Schottky Barrier, Fast, Vr 100V, If 200mA, Pkg SOD-123,Vf 1000mV, Trr 4ns, Cs 2A | ON Semiconductor MMSD4148T1G | RS Americas |
Where can I find additional details, specifications and documents for a MMSD4148T1G?
Additional datasheets, footprints and schematics for MMSD4148T1G are listed on our Part Details page. You can also find images and similar parts to MMSD4148T1G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MMSD4148T1G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MMSD4148T1G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MMSD4148T1G fall under?
The MMSD4148T1G is listed under Discrete & Power Modules > Small Signal Switching Diodes.
Can I view similar or alternative parts?
You can view similar parts to MMSD4148T1G when available in the Small Signal Switching Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MMSD4148T1G you can contact the distributor directly for product support, shipping queries etc.
Is the MMSD4148T1G RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for MMSD4148T1G have stock available?
Authorised distributors including Future Electronics, element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for MMSD4148T1G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MMSD4148T1G often in real-time on the comparison pages.
What if I can't find stock of MMSD4148T1G?
You can fill out our help required form which you can use to request a quote for MMSD4148T1G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.